location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80UM0053FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191200569449 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 23:06:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - AMD A8 A8-7410 2,2 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels TN LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD±RW
  • - AMD Radeon R5
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 32 Wh 3 h 45 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black :
The long product name of Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3" (1600 x 900, LED), AMD A8-7410, 4GB (DDR3L), 1TB (HDD), AMD Radeon R5, Windows 10 Home (64 bit), DVD±RW, 802.11 a/b/g/n/ac, Bluetooth 4.1, 1 x USB 3.0, 1 x USB 2.0, 1 x HDMI, 1 x LAN, 2.79 kg
More>>>
Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
The official description of Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows 10 Home
It’s the familiar feel of Windows, only improved. The Start menu is back, better than ever – expand it, customize it, make it yours. Work with more of the devices you care about, like printers, cameras, USBs, and more. Boot up and resume quickly with technologies like InstantGo*. And enjoy additional security features that help to safeguard you against device theft and malicious software. *Hardware dependent

Integrated AMD Graphics
Strike your own balance between cost and graphical power. Integrated AMD graphics means you have a real advantage when it comes to getting creative with video and photo editing.

Lightning-Fast Web Browsing
Browse wherever and whenever with the latest and greatest in WiFi accessibility. From the home office to the cafe, the ideapad 110 is made to be the best on-the-go machine in its class.

Optional Optical Drive
There's no need to purchase an external optical drive with the ideapad 110 – select models come with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.

Plenty of Storage
With up to 1TB HDD, you won't have to worry about where to put all your data, videos, music, or photos.

Smile, Swap, and Sort - in Seconds
Lenovo Photo Master 2.0 combines a modern photo library with powerful, easy-to-use navigation and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 110, AMD A8, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 110 AMD A8 A8-7410 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 110. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Plastic, Polycarbonate (PC)
Market positioning
Business
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Display brightness
200 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD A8
Processor model *
A8-7410
Processor cores
4
Processor threads
4
Processor boost frequency
2,5 GHz
Processor frequency *
2,2 GHz
Processor cache
2 MB
Processor socket
Socket FP4
Processor lithography
28 nm
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R5
On-board graphics card model *
AMD Radeon R5
Maximum resolution
1920 x 1080 pixels
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1,5 W
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
0,3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
32 Wh
Battery life (max)
3 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
418 mm
Depth
292,6 mm
Height
24,9 mm
Weight *
2,79 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-05 05:53:02
Uk has collected 7 expert reviews for Lenovo IdeaPad 110 Laptop 43.9 cm (17.3") HD+ AMD A8 A8-7410 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%