location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3650 M4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7915G3M
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz
  • - 8 GB 1866 MHz DDR3-SDRAM 1 x 8
  • - Rack (2U) 750 W
Long product name Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W :
The long product name of Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2650 v2 (20M Cache, 2.60 GHz), Intel Xeon E5-2690 v2 (25M Cache, 3.00 GHz), 8GB DDR3 RAM, No HDD, 8 x 2.5"/16 x 2.5" Hot-swap, G200eR2, 30 Kg, 2U, 750 W, No OS
More>>>
Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W:
The official description of Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Optimized for cost & performance
- Outstanding uptime & reliability
- Easy to deploy, integrate, & manage
- Comprehensive systems management tools

Highlights

- Innovative design, optimized for performance and reliability
- Wide range of business-critical applications, including cloud computing, virtual desktop, and business analytics
- Optimized for cloud computing and virtualization
- Outstanding reliability, availability and serviceability (RAS) for an improved business environment
- Easy to deploy, integrate, service and manage

Optimal performance and virtualization

The versatile System x3650 M4 blends outstanding uptime and performance for business-critical workloads, including cloud computing, virtual desktop and business analytics. The powerful server offers an energy-smart and easy-to-use rack solution with a pay-as-you-grow design to help manage risks. With more computing power per watt and the latest Intel Xeon E5-2600 v2 series processors, advanced memory support, and greater disk capacity for businesses requiring ample storage, the x3650 M4 offers balanced performance and density. Additionally, as the first x86 server to achieve the TPC-C benchmark, virtualized (1 M TPM),1 the x3650 M4 is optimized for cloud computing and virtualization applications.

Outstanding uptime

With redundant hot-swap fans, disks and power supplies, the x3650 M4 provides a resilient architecture ideal for business-critical applications. Predictive Failure Analysis and light path diagnostics proactively monitor the system’s sub-components and provide advanced warning on power supplies, fans, VRMs, disks, processors and memory. Redundant hot-swap components make it easy to replace failures without taking your system down. Light path diagnostics displays a visible warning light indicator on a failing component, allowing time for component replacement prior to failure and facilitating high availability.

Short summary description Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W:
This short summary of the Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo System 3650 M4, 2,6 GHz, E5-2650V2, 8 GB, DDR3-SDRAM, 750 W, Rack (2U)

Long summary description Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W:
This is an auto-generated long summary of Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W based on the first three specs of the first five spec groups.

Lenovo System 3650 M4. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,6 GHz, Processor model: E5-2650V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2650V2
Processor frequency *
2,6 GHz
Processor boost frequency
3,4 GHz
Processor cores
8
Processor cache
20 MB
Motherboard chipset
Intel® C602J
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Maximum number of SMP processors
2
Processor socket
LGA 2011 (Socket R)
Processor lithography
22 nm
Processor threads
16
Processor operating modes
64-bit
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Ivy Bridge EP
Tcase
75 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
59,7 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Processor package size
52.5 x 51 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2600 v2
Conflict-Free processor
No
Intelligent Platform Management Interface (IPMI) support
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR3-SDRAM
Memory slots
24
ECC
Yes
Memory clock speed
1866 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
768 GB
Storage
Maximum storage capacity *
25,6 TB
HDD interface
Serial ATA III, Serial Attached SCSI (SAS)
HDD size
2.5"
Number of HDDs supported
16
Supported HDD sizes
2.5"
RAID support *
Yes
Hot-Plug support
Yes
Internal drive bays
5.25" x 1, 2.5" x 8
Graphics
On-board graphics card
Yes
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
RS-232 ports
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
3
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Rack mounting
Yes
Redundant fans support
Yes
Rack rails
Yes
Performance
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Operating system installed *
No
Compatible operating systems *
VMware vSphere 5.1 VMware vSphere 5 VMware ESX 4.1 VMware ESXi 4.1 VMware vSphere Hypervisor 4.1 U1 Microsoft Windows Server 2012 Microsoft Windows HPC Server 2008 R2 Microsoft Windows Server 2008 R2 x64 Windows Server 2008 Datacenter x64 Windows Server 2008 Enterprise x64 Microsoft Windows HPC Server 2008 Windows Server 2008 Standard x64 Windows Web Server 2008 x64 Microsoft Windows SBS 2008 PE x64 Microsoft Windows SBS 2008 SE x64 Red Hat Ent. Linux 5 Server x64 Ed. Red Hat Ent. Linux 5 Server Xen x64 Ed Red Hat Ent. Linux 6 Server x64 Ed. SUSE Linux Ent. Server 10 SUSE Linux Ent. Server 11
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75269
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of main power supplies
1
Weight & dimensions
Width
445 mm
Depth
746 mm
Height
86 mm
Weight
30 kg
Packaging content
Cables included
AC
Other features
Graphics card
G200eR2
Graphics card family
Matrox
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x