location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dock II for ThinkPad X31, T4x, R50, R51 and R50p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67P8995
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p :
The long product name of Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TP Dock II w/PowerCord EU1
More>>>
Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p:
The official description of Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new ThinkPad Dock II is designed to provide easy, one step, desktop expansion convenience and support the latest technologies available on your ThinkPad. The ThinkPad Dock II is a complete desktop expansion alternative supporting pass-through communications connection to RJ11 for modem, and RJ45 for 10/100/1000 Ethernet. Pass-through connection is also supported for serial, parallel, keyboard, mouse, FDD, monitor, 4 USB 2.0 ports via an integrated hub, DVI, line-in, and line-out. ThinkPad Dock II extends the capability of your ThinkPad by providing an additional Ultrabay 2000 device bay for options such as a CD-ROM, DVD, CD-R/W or second HDD and adapter. Two additional PCMCIA Card slots and one half-size PCI slot round out the configuration alternatives available. Each ThinkPad Dock II provides a range of security choices. The ThinkPad notebook can be locked to the Dock II with a key lock. The ThinkPad Dock II can be secured with an optional cable lock. Ultrabay 2000 and PCMCIA devices can be secured with hidden device levers, the key lock or secured with the cable lock. Convenience buttons on the ThinkPad Dock II provide on/off system with switch and one-touch network disconnect. Using an external keyboard, you can control volume even with the ThinkPad closed. All this function, convenience and flexibility come in a sleek, ergonomic docking design especially for your ThinkPad notebook. For USB 2.0 usage USB 2.0 capability is required on the attached ThinkPad system. DVI can also be used if DVI is supported on the attached ThinkPad system.

Short summary description Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p:
This short summary of the Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p, AC 100~240V @ 50/60Hz, 2,6 kg, 311 x 327 x 66,5 mm, 4 x Hi-Speed USB - 4 pin USB Type A 1 x serial - RS-232 1 x parallel - IEEE 1284 (EPP/ECP) - 25...

Long summary description Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p:
This is an auto-generated long summary of Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p based on the first three specs of the first five spec groups.

Lenovo Dock II for ThinkPad X31, T4x, R50, R51 and R50p. Power supply type: AC 100~240V @ 50/60Hz. Weight: 2,6 kg. Dimensions (WxDxH): 311 x 327 x 66,5 mm, I/O ports: 4 x Hi-Speed USB - 4 pin USB Type A 1 x serial - RS-232 1 x parallel - IEEE 1284 (EPP/ECP) - 25...

Power
Power supply type
AC 100~240V @ 50/60Hz
Weight & dimensions
Weight
2,6 kg
Other features
Dimensions (WxDxH)
311 x 327 x 66,5 mm
Other features
I/O ports
4 x Hi-Speed USB - 4 pin USB Type A 1 x serial - RS-232 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 1 x audio - line-in - mini-phone stereo 3.5 mm 1 x audio - line-out - mini-phone stereo 3.5 mm 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x modem - phone line - RJ-11 1 x docking / port replicator - 240 pin docking 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x storage - floppy interface 1 x display / video - DVI-Digital