Lenovo logo

Lenovo IdeaPad Flex 2 15 Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85560
Info modified on:
23 Jan 2025, 18:32:34
Short summary description Lenovo IdeaPad Flex 2 15 Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black, White:

Lenovo IdeaPad Flex 2 15, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Flex 2 15 Intel® Core™ i7 i7-4510U Laptop 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black, White:

Lenovo IdeaPad Flex 2 15. Product type: Laptop, Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.