Lenovo logo

Lenovo 4X61N96914 graphics card AMD Radeon RX 6400 4 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8974
Info modified on:
26 Sept 2024, 14:18:52
Bullet Points Lenovo 4X61N96914 graphics card AMD Radeon RX 6400 4 GB GDDR6:
  • - 4 GB GDDR6 Memory
  • - HDCP ready
  • - HDMI2.1 Maximum resolution: 7680 x 4320@ 60 Hz
Warranty:
3 Year
Long product name Lenovo 4X61N96914 graphics card AMD Radeon RX 6400 4 GB GDDR6:

AMD Radeon™ RX 6400 4GB GDDR6 HDMI+DP Graphics Card with HP bracket

Lenovo 4X61N96914 graphics card AMD Radeon RX 6400 4 GB GDDR6:

The AMD Radeon™ RX 6400 4GB GDDR6 HDMI+DP Graphics Card with HP bracket is fully qualified on Lenovo ThinkCentre specified systems. With HDMI 2.1 and DP ports and 4 GB memory, comes with High Profile bracket, it could upgrade the graphics performance on your ThinkCentre towers.

Short summary description Lenovo 4X61N96914 graphics card AMD Radeon RX 6400 4 GB GDDR6:

Lenovo 4X61N96914, Radeon RX 6400, 4 GB, GDDR6, 7680 x 4320 pixels, PCI Express x4 4.0, 1 fan(s)

Long summary description Lenovo 4X61N96914 graphics card AMD Radeon RX 6400 4 GB GDDR6:

Lenovo 4X61N96914. Graphics processor family: AMD, Graphics processor: Radeon RX 6400. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express x4 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.