Lenovo logo

Lenovo 45N7002 internal hard drive 160 GB 5400 RPM 2.5" Serial ATA II

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20191
Info modified on:
31 Jul 2024, 15:03:22
Long product name Lenovo 45N7002 internal hard drive 160 GB 5400 RPM 2.5" Serial ATA II:

160GB 2.5" SATA300 5400RPM, Refurbished

Short summary description Lenovo 45N7002 internal hard drive 160 GB 5400 RPM 2.5" Serial ATA II:

Lenovo 45N7002, 160 GB, 5400 RPM, 2.5", Serial ATA II

Long summary description Lenovo 45N7002 internal hard drive 160 GB 5400 RPM 2.5" Serial ATA II:

Lenovo 45N7002. HDD capacity: 160 GB, HDD speed: 5400 RPM, HDD size: 2.5", Interface: Serial ATA II

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.