Lenovo logo

Lenovo ThinkPad P14s Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17202
Info modified on:
07 Nov 2024, 20:33:06
Bullet Points Lenovo ThinkPad P14s Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro
  • - Intel Core Ultra 7 155H (24MB Cache)
  • - 36.8 cm (14.5") WQXGA 2560 x 1600 IPS Touch, NVIDIA RTX 500 Ada (4GB GDDR6)
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty:
3-year, Courier or Carry-in + 3Y Premier Support Upgrade from 3Y Courier/Carry-In WHB(CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad P14s Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core Ultra 7 155H (24MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 36.8 cm (14.5") WQXGA 2560 x 1600 IPS Touch, Intel Arc Graphics, NVIDIA RTX 500 Ada (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Pro

Lenovo ThinkPad P14s Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

When You Dare to do More With Raw Power

Unlock AI efficiency for superior computing prowess with the ThinkPad P14s Gen 5 mobile workstation. Driven by Intel® Core™ Ultra processor with an integrated Neural Processing Unit (NPU), this machine ensures peak performance on the go. While Intel vPro® boosts enterprise security, pro-grade NVIDIA RTX™ graphics simplify heavy workflows.

Beyond the Boundaries of Conventional Viewing

We’ve redefined the visual experience on the P14s Gen 5 workstation. Its 14.5” screen brightens every pixel for precise clarity. Each display option is antiglare treated and certified for low blue light to prevent eye fatigue. Plus, the Communication Bar atop the screen boasts a hi-res 5MP camera and superior mics for consistent audio-video calls.

Break Free, Stay Connected — Anywhere, Everywhere

Propel your productivity on the P14s Gen 5 Intel mobile workstation. Its ample ports, swift memory, and uninterrupted connectivity with advanced WiFi capabilities enable you to keep pace with your workflows. Perfect for power users, industrial engineers, and designers, it renders top-tier performance at an economical price.

Customizable, Controllable, Unstoppable

Our ThinkPad keyboard is redesigned for improved accessibility and greater control. Its enlarged TrackPad offers navigation precision, while the TrackPoint Quick Menu optimizes audio-visual settings with just a double tap. That's not all — its advanced cooling system with dual-fan setup and rear vents guarantee peak thermal performance everywhere.

Performance That Doesn’t Cost the Earth

Designed for reliable operation under heavy workloads, the P14s Gen 5 workstation boasts a number of independent software vendors (ISV) certified apps like AVID® and Autodesk®. It’s also energy-efficient and holds several environmental certifications. Plus, you’ll love that it’s built in part with recycled plastics and metals. See Tech Specs.*See the complete list of ISV certifications

Security at its Finest: Defend, Detect, Deter

ThinkShield, our advanced security suite of hardware and software solutions, safeguards your device with data encryption and biometrics. Additionally, AI-powered Intel® Threat Detection technology helps prevent ransomware, cryptojacking, and more. When it comes to security and protecting your assets, we’ve got you covered!

Tested Tough to Challenge the Extremes

We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that the ThinkPad P14s Gen 5 (14” Intel) mobile workstation runs in extreme conditions, and withstands life’s trips and spills.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad P14s Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P14s, Intel Core Ultra 7, 36,8 cm (14.5"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P14s Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P14s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 36,8 cm (14.5"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.