Lenovo ThinkPad E480, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo ThinkPad E480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black