Lenovo logo

Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7306
Info modified on:
12 Aug 2024, 09:43:43
Bullet Points Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black:
  • - Intel Core i3-1215U, 6C (2P + 4E)/8T, P-core 1.2/4.4GHz, E-core 0.9/3.3GHz, 10MB
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics
  • - IGEL Linux (IGEL COSMOS Priority PAS 1-year)
Warranty:
1-year, Onsite
Long product name Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black:

Intel Core i3-1215U, 6C (2P + 4E)/8T, P-core 1.2/4.4GHz, E-core 0.9/3.3GHz, 10MB, 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics, Intel Wi-Fi 6 AX201 802.11ax 2x2 + BT5.1, IGEL Linux (IGEL COSMOS Priority PAS 1-year)

Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black:

Real possibilities come from within
- Up to 12th Gen Intel® Core™ i3 mobile processing power
- Can be virtual or cloud-based PC, offering real versatility
- Low maintenance tiny desktop, can live almost anywhere
- Blazing-fast storage & memory, optional board-to-board port
- Secure from the inside out, plus easily scalable
- Space-saving, cost-effective, & energy-efficient

Short summary description Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black:

Lenovo ThinkCentre neo 50q Gen 4 Thin Client, 1,2 GHz, Intel® Core™ i3, i3-1215U, 8 GB, 256 GB, Linux

Long summary description Lenovo ThinkCentre neo 50q Gen 4 Thin Client Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Linux Mini PC Black:

Lenovo ThinkCentre neo 50q Gen 4 Thin Client. Processor frequency: 1,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-1215U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Linux. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,11 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.