Lenovo logo

Lenovo IDEAPAD S10-3 Intel Atom® N450 Netbook 25,6 cm (10.1") DDR3-SDRAM White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92862
Info modified on:
22 Jan 2025, 05:01:18
Short summary description Lenovo IDEAPAD S10-3 Intel Atom® N450 Netbook 25,6 cm (10.1") DDR3-SDRAM White:

Lenovo IDEAPAD S10-3, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, DDR3-SDRAM, White

Long summary description Lenovo IDEAPAD S10-3 Intel Atom® N450 Netbook 25,6 cm (10.1") DDR3-SDRAM White:

Lenovo IDEAPAD S10-3. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory type: DDR3-SDRAM. Product colour: White. Weight: 1,1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.