location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60490023 file storage box Fibreboard Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60490023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60490023 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 60490023 file storage box Fibreboard Pink :
The long product name of Leitz 60490023 file storage box Fibreboard Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Click & Store Drawer Cabinet, Pink
More>>>
Leitz 60490023 file storage box Fibreboard Pink:
The official description of Leitz 60490023 file storage box Fibreboard Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping
- Capacity per drawer: 2,8 kg
- Created for dividing project documents, correspondence, school topics or private things which you want to protect from your colleagues eyes
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- Striking and stylish 4 drawer cabinet for organising documents and other odds and ends.
- Contemporary design and colors to enhance your office and home space
- Label holders for drawers content indexing

Short summary description Leitz 60490023 file storage box Fibreboard Pink:
This short summary of the Leitz 60490023 file storage box Fibreboard Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60490023, Fibreboard, Pink, A4, 4 drawer(s), Envelope, Letter, Note, Paper, 2,49 kg

Long summary description Leitz 60490023 file storage box Fibreboard Pink:
This is an auto-generated long summary of Leitz 60490023 file storage box Fibreboard Pink based on the first three specs of the first five spec groups.

Leitz 60490023. Material: Fibreboard, Product colour: Pink, ISO A-series sizes (A0...A9): A4. Weight: 2,49 kg, Dimensions (WxDxH): 286 x 282 x 358 mm

Features
Material
Fibreboard
Product colour
Pink
ISO A-series sizes (A0...A9)
A4
Number of drawers
4 drawer(s)
Label holder
Yes
Carrying handle(s)
No
Features
Stackable
Yes
Suitable for storing
Envelope, Letter, Note, Paper
Finger pull hole
Yes
Weight & dimensions
Weight
2,49 kg
Dimensions (WxDxH)
286 x 282 x 358 mm
Brand Image Product code Product Stock Price from
Leitz Click & Store file storage box MDF White Leitz Click & Store file storage box MDF White
(show image)
60490001 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)