Leitz logo

Leitz 43700000 tab index Blank tab index Polypropylene (PP) Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71465
Info modified on:
22 Apr 2024, 13:23:21
Short summary description Leitz 43700000 tab index Blank tab index Polypropylene (PP) Grey:

Leitz 43700000, Blank tab index, Polypropylene (PP), Grey, Portrait, A4, 0.12 mm

Long summary description Leitz 43700000 tab index Blank tab index Polypropylene (PP) Grey:

Leitz 43700000. Type: Blank tab index, Material: Polypropylene (PP), Product colour: Grey. Width: 240 mm, Height: 300 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.