LDLC PC10 GeForce RTX Minecraft Edition, 3,6 GHz, Intel® Core™ i3, i3-9100F, 8 GB, 240 GB, Windows 10 Home
LDLC PC10 GeForce RTX Minecraft Edition. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 240 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Grey