KYOCERA logo

KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39926
Info modified on:
14 Jun 2024, 02:21:32
Bullet Points KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm:
  • - Minimum installation and operation requirements
  • - Easy to use full colour touch panel with wizard-style navigation
  • - Long-life components provide exceptional reliability
Warranty:
3 years
Long product name KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm:

600-1200dpi, A4/A3, 25ppm, USB, LAN

KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm:

ECOSYS makes your office more sustainable and efficient
Kyocera solutions always work with the environment in mind, but the ECOSYS range do this more than any other product on the market.


Multi-Functional Products for day-to-day tasks
Kyocera provides the industry’s most comprehensive line of award-winning low to high volume devices.

ECOSYS: The sustainable solution
Unique to Kyocera, ECOSYS provides long-last and environmentally friendly printers at an economical cost.


A3 and A4 printers for all needs
High quality, high reliability and high efficiency are essential.

Short summary description KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm:

KYOCERA ECOSYS M4125idn, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm:

KYOCERA ECOSYS M4125idn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.