location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C2526MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012M83NL
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - A4 26 ppm
  • - Colour copying Mono scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 464 800 MHz
  • - 38,7 kg
Long product name KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm :
The long product name of KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C2526 MFP - 26ppm/26ppm, Fast Ethernet 10Base-T/100Base-TX, USB 2.0 , 29s, 50dB, PowerPC, 38.7kg
More>>>
KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm:
The official description of KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 26 pages per minute in A4 in colour and b/w
- Time to first copy: 10(12) seconds in b/w (colour)
- Double-sided print, copy and scan functionality as standard
- Powerful controller: 800 MHz, 1 GB RAM, Gigabit interface
- Full colour touch panel provides ease of use
- High security through SSL, IPsec and Private Print functionality
- HyPAS solution platform enables powerful customizations
- Compact design with low-noise
- Exceptionally low printing costs in its class

Speed and reliability in colour and b/w is now combined with even higher usability to fulfill the growing demand of small and medium-sized workgroups. This highly productive device provides with its integrated colour touch panel direct access to the full potential of the compact A4 MFP. The document workflow can be optimized with the use of dedicated program keys and the integrated solution platform HyPAS. The exceptional reliability of KYOCERA’s long-life components makes it ideal for your finances and good for the environment.

Short summary description KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm:
This short summary of the KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C2526MFP, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A4, Direct printing

Long summary description KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm:
This is an auto-generated long summary of KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C2526MFP. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Warm-up time
29 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10,5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
10 s
Time to first copy (colour, normal)
12 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scan to
E-mail, File, FTP, USB
Scan speed (colour)
25 ppm
Scan speed (black)
25 ppm
Image formats supported
JPG, TIF
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Cut sheet, Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Envelopes sizes
DL
Paper handling
Paper tray media weight
60 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMP
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
468 W
Power consumption (standby)
78 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
38,7 kg
Other features
Dimensions (WxDxH)
514 x 550 x 603 mm
Emulations
PCL 6 (5c/XL), KPDL 3, PDF Direct Print, XPS Direct Print
Media thickness
0.11 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:36
Uk has collected 4 expert reviews for KYOCERA FS -C2526MFP Laser A4 9600 x 600 DPI 26 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-25 04:33:36
Workgroup-level colour printer-photocopiers aren't cheap. The FS-C2526MFP from Kyocera Mita costs over £1,200, but it does come with all the features you might expect of a core office multifunction. It's a wide machine, because of its big, sideways mounte...
Good Duplex scan, copy and print, Very low running costs, Low power standby mode...
Bad Slow warmup can take 30s, Doesn't wake up on touching touchscreen, Heavyweight machine, not easy to move...
70%
itreviews.com
Updated:
2012-02-12 02:42:19
Review date: 09 February, 2012. Review by: Simon Williams A workgroup printer has to be quick, reliable and cheap to run, as well as producing good quality print. This Kyocera Mita machine can manage three, out of those four. The one it’s not so hot o...
Good Full duplex and lowprice consumables make it cheap to run...
Bad Slow warmup implies watercooler moments by the printer.
Bottom line Kyocera Mita’s FS-C2526MFP is a well-equipped colour laser multifunction with full duplex scan and copy, as well as print features. It’s cheap to run, thanks to its lifetime drum. It is also sufficiently expandable, where it should be able to grow as a...
80%