location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Knipex Cobra Slip-joint pliers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Knipex Check ‘Knipex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cobra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87 03 125
Category:
Pincers with parallel, flat, and typically serrated surfaces, used chiefly for gripping small objects or bending wire.
Pliers Check ‘Knipex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Knipex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2023 20:05:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Knipex Cobra Slip-joint pliers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - push the button for adjustment on the workpiece
  • - fine adjustment for optimum adaptation to different sizes of workpieces and a comfortable handle width
  • - self-locking on pipes and nuts: no slipping on the workpiece and low handforce required
  • - gripping surfaces with special hardened teeth, teeth hardness approx. 61 HRC: high wear resistance and stable gripping
  • - box-joint design for high stability due to double guide
  • - reliable catching of the hinge bolt: no unintentional shifting
  • - guard prevents operators’ fingers being pinched
  • - Chrome vanadium electric steel, forged, oil-hardened
Long product name Knipex Cobra Slip-joint pliers :
The long product name of Knipex Cobra Slip-joint pliers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hightech Water Pump Pliers
More>>>
Short summary description Knipex Cobra Slip-joint pliers:
This short summary of the Knipex Cobra Slip-joint pliers data-sheet is auto-generated and uses the product title and the first six key specs.

Knipex Cobra, Slip-joint pliers, 2,5 cm, 2,7 cm, Chromium-vanadium steel, Plastic, Red

Long summary description Knipex Cobra Slip-joint pliers:
This is an auto-generated long summary of Knipex Cobra Slip-joint pliers based on the first three specs of the first five spec groups.

Knipex Cobra. Type: Slip-joint pliers, Maximum pipe/tube diameter: 2,5 cm, Maximum nut size: 2,7 cm. Length: 125 mm, Weight: 85 g