Kensington logo

Kensington k33997ww Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Data-sheet quality:
created/standardized by Icecat
Product views:
226710
Info modified on:
10 Aug 2024, 09:38:26
Bullet Points Kensington k33997ww Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:
  • - Best for: USB 3.0 Laptops, Ultrabooks & Windows Tablets and Monitors that support up to 2K
  • - Connection technology: USB 3.0 (DisplayLink)
  • - Compatibility: Windows 7 or above, macOS 10.14
  • - No of monitors supported: 2
  • - Video ports: 1 x HDMI v1.3 and 1 x DisplayPort v1.1 ++ (Passive cables/adapters for HDMI or DVI conversion)
  • - Resolution: Single monitor: 2560 x 1600 @ 60Hz and Dual monitors: 2048 x 1152 @ 30Hz
Warranty:
2 years
Long product name Kensington k33997ww Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

SD3650 5Gbps USB 3.0 Dual 2K Docking Station - DisplayPort & HDMI - Windows

Kensington k33997ww Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Preserve the convenience of one-cable connectivity to your entire desktop setup with the SD3650 Universal USB 3.0 Docking Station from Kensington, a trusted leader in productivity solutions for more than 30 years. What makes the SD3650 unique from the SD3600 is that you can output dual HD video using DisplayPort and HDMI ports, plus we increased the USB 3.0 accessory expansion ports to four, ideal for a flash drive so it can transfer data at 5Gbps. The dock also features Zero Footprint Mounting, so it can be mounted to the back of a VESA-compatible monitor using a Docking Station Mount (sold separately), perfect for desks with limited space.

Best for: USB 3.0 Laptops, Ultrabooks & Windows Tablets and Monitors that support up to 2K
Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
Connection technology: USB 3.0 (DisplayLink)
Compatibility: Windows 7 or above, macOS 10.14
No of monitors supported: 2
Video ports: 1 x HDMI v1.3 and 1 x DisplayPort v1.1 ++ (Passive cables/adapters for HDMI or DVI conversion)
Resolution: Single monitor: 2560 x 1600 @ 60Hz and Dual monitors: 2048 x 1152 @ 30Hz
DisplayLink driver installation required Download software from Kensington.com or via Windows update.
System requirements: CPU: Dual-Core i3 2.8GHz or better and RAM: 2GB or higher
Warranty: 2 Years

Short summary description Kensington k33997ww Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Kensington k33997ww, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 10,1000,100 Mbit/s, Black, 5 Gbit/s, 2K Ultra HD

Long summary description Kensington k33997ww Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Kensington k33997ww. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Ethernet LAN data rates: 10,1000,100 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 2K Ultra HD. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.8 A. Width: 198 mm, Depth: 80 mm, Height: 34 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.