Kensington logo

Kensington K33023WW video cable adapter 1,8 m DisplayPort DVI-D Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105516
Info modified on:
09 Mar 2024, 14:04:25
Long product name Kensington K33023WW video cable adapter 1,8 m DisplayPort DVI-D Black:

DisplayPort 1.1 (M) to DVI-D (M) passive unidirectional cable, 1.8m (6ft)

Kensington K33023WW video cable adapter 1,8 m DisplayPort DVI-D Black:

An essential cable for conference rooms and educational environments, the Kensington DisplayPort 1.1 (M) to DVI-D (M) Passive Cable transmits Full HD video from your computer to a monitor or projector. Ideal for connecting extended desktop or mirrored displays, or home video streaming and gaming displays. This high-quality cable is tested to perform with Kensington docks – and is backed by a Kensington Limited Lifetime Warranty. Quality cable construction includes shielded copper conductors, flexible outer jacket and thumb screws to provide consistent cable performance and reliable connectivity.

Supports video resolution up to Full HD. Also HDCP compatible for viewing protected content.
Built using components that ensure consistent video transmission.
Buy with confidence. Tested to work with Kensington docks.
Accommodates desktop setups.
Good for home, office or classroom.
Works with DP++.
Works with Kensington docking station deployments.

Short summary description Kensington K33023WW video cable adapter 1,8 m DisplayPort DVI-D Black:

Kensington K33023WW, 1,8 m, DisplayPort, DVI-D, Male, Male, Straight

Long summary description Kensington K33023WW video cable adapter 1,8 m DisplayPort DVI-D Black:

Kensington K33023WW. Cable length: 1,8 m, Connector 1: DisplayPort, Connector 2: DVI-D. Weight: 140 g. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.