location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kaiser Fototechnik Lens Hood for Standard Lenses 6,7 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaiser Fototechnik Check ‘Kaiser Fototechnik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens Hood for Standard Lenses
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
068673
Category:
Caps or covers for camera lens.
Lens Hoods Check ‘Kaiser Fototechnik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaiser Fototechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:41:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kaiser Fototechnik Lens Hood for Standard Lenses 6,7 cm Black :
The long product name of Kaiser Fototechnik Lens Hood for Standard Lenses 6,7 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lens Hood for Standard Lenses
More>>>
Short summary description Kaiser Fototechnik Lens Hood for Standard Lenses 6,7 cm Black:
This short summary of the Kaiser Fototechnik Lens Hood for Standard Lenses 6,7 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kaiser Fototechnik Lens Hood for Standard Lenses, 6,7 cm, Black

Long summary description Kaiser Fototechnik Lens Hood for Standard Lenses 6,7 cm Black:
This is an auto-generated long summary of Kaiser Fototechnik Lens Hood for Standard Lenses 6,7 cm Black based on the first three specs of the first five spec groups.

Kaiser Fototechnik Lens Hood for Standard Lenses. Compatible lens diameter: 6,7 cm, Product colour: Black. Overall height: 0,75 mm

Brand Image Product code Product Stock Price from
Kaiser Fototechnik

Kaiser Fototechnik Lens Hood for Standard Lenses 4,9 cm Black
(show image)
068499 Lens Hood for Standard Lenses 0.00
(excl. VAT)
0 (incl. VAT)
Kaiser Fototechnik

Kaiser Fototechnik Lens Hood for Standard Lenses 5,5 cm Black
(show image)
068550 Lens Hood for Standard Lenses 0.00
(excl. VAT)
0 (incl. VAT)
Kaiser Fototechnik

Kaiser Fototechnik Lens Hood for Standard Lenses 5,2 cm Black
(show image)
068529 Lens Hood for Standard Lenses 0.00
(excl. VAT)
0 (incl. VAT)
Kaiser Fototechnik

Kaiser Fototechnik Lens Hood for Standard Lenses 6,2 cm Black
(show image)
068628 Lens Hood for Standard Lenses 0.00
(excl. VAT)
0 (incl. VAT)
Kaiser Fototechnik

Kaiser Fototechnik Lens Hood for Standard Lenses 5,8 cm Black
(show image)
068581 Lens Hood for Standard Lenses 0.00
(excl. VAT)
0 (incl. VAT)
Kaiser Fototechnik

Kaiser Fototechnik Lens Hood for Standard Lenses 7,7 cm Black
(show image)
068772 Lens Hood for Standard Lenses 0.00
(excl. VAT)
0 (incl. VAT)
Kaiser Fototechnik

Kaiser Fototechnik Lens Hood for Standard Lenses 7,2 cm Black
(show image)
068727 Lens Hood for Standard Lenses 0.00
(excl. VAT)
0 (incl. VAT)