location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

I learn to Write French

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I learn
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I learn to Write French
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81572
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126815724
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name I learn to Write French :
The long product name of I learn to Write French. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I learn to Write French, 4+
More>>>
I learn to Write French:
The official description of I learn to Write French as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With 'I learn to write' children learn to write letters and words in a fun way. All the exercises have been carefully chosen and are in line with the curriculum of four-year-old children. The lightbox and the special writing system ensures that children can practice independently. The wipeable cards can be used again and again. 'I learn to write' consists of 20 cards, with 94 exercises on 5 different levels: motor-skill exercises, learn to write capital letters, small letters, words and numbers. Everything stows neatly in the storage case. Easy to carry along everywhere. With 'I learn to write' you can practice at home what you soon will learn at school!

Learn to write in a fun way. The lightbox ensures that children can practice independently. 'I learn to write' consists of 20 wipeable cards, with 94 exercises on 5 different levels. Everything stows neatly in a handy case.

Short summary description I learn to Write French:
This short summary of the I learn to Write French data-sheet is auto-generated and uses the product title and the first six key specs.

I learn to Write French, 4 yr(s), Batteries required, C, Multicolour

Long summary description I learn to Write French:
This is an auto-generated long summary of I learn to Write French based on the first three specs of the first five spec groups.

I learn to Write French. Recommended age (min): 4 yr(s), Minimum number of players: 1. Batteries required, Battery type: C. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Minimum number of players *
1
Playing time
15 min
Sounding
No
Number of pages
20 pages
Light effects
Yes
Magnetic
No
Country of origin
China
QR code
No
Learning & training skills
Learning & training skills
Writing learning, Letters learning, Words learning, Motor skills training
Power
Batteries required
Yes
Battery type
C
Number of batteries supported
3
Battery voltage
1,5 V
Weight & dimensions
Width
260 mm
Height
310 mm
Packaging data
Package width
315 mm
Package depth
60 mm
Package height
265 mm
Package type
Box
Packaging content
Batteries included
No
Logistics data
Quantity per intermodal container (20ft)
4872 pc(s)
Quantity per intermodal container (40ft)
9744 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
60 pc(s)
Quantity per pallet
300 pc(s)
Quantity per master (outer) case
6 pc(s)
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m