location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wasgij
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mystery
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mystery 2: Stop the Clock! 950 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81448
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126814482
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Comics
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 950 pc(s)
Long product name Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics :
The long product name of Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wasgij Mystery 2: Stop the Clock! 950 pieces, 64 x 49 cm, 12+
More>>>
Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics:
The official description of Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Find out what will happen next. Use your imaginationa as well as your curiousity to find out what will happen in the Wasgij Mystery puzzle. Only the puzzle holds the answer.
Try to imagine what will happen next; that is the view you have to puzzle.

Short summary description Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics:
This short summary of the Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics data-sheet is auto-generated and uses the product title and the first six key specs.

Wasgij Mystery 2: Stop the Clock! 950 pcs, 950 pc(s), Comics, 12 yr(s)

Long summary description Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics:
This is an auto-generated long summary of Wasgij Mystery 2: Stop the Clock! 950 pcs Jigsaw puzzle 950 pc(s) Comics based on the first three specs of the first five spec groups.

Wasgij Mystery 2: Stop the Clock! 950 pcs. Number of puzzle pieces: 950 pc(s). Genre: Comics, Theme: Wasgij, Recommended age (min): 12 yr(s). Width: 640 mm, Height: 490 mm

Features
Product type *
Jigsaw puzzle
Genre *
Comics
Theme
Wasgij
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Contains recyclable materials
No
Material
Cardboard
Languages
Danish, German, Dutch, English, French, Swedish
QR code
Yes
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01,10,2015
Weight & dimensions
Width
640 mm
Height
490 mm
Packaging data
Package type
Box
Package width
370 mm
Package depth
70 mm
Package height
270 mm
Package weight
790 g
Package volume
6993 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
950 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
230,4 kg
Number of cartons per pallet
25 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
300 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
390 mm
Master (outer) case length
554 mm
Master (outer) case height
370 mm
Master (outer) case weight
9,22 kg
Master (outer) case tare weight
144 g
Master (outer) case volume
79942,2 cm³