location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ariel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ariel 4in1 Bath Puzzles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17348
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126173480
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour :
The long product name of Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disney Ariel 4in1 Bath Puzzles, 17 x 17 cm, 3+
More>>>
Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour:
The official description of Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Disney Ariel 4in1 Bath puzzle is made out of a thick and durable foam material. It is water resistant and can be used in the bath. The puzzles are suitable for children from the age of 3. Content: 4 puzzles with pieces that stick to the bath. The pieces should be rinsed in clean water and dried before being stored.

Short summary description Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour:
This short summary of the Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Ariel 4in1 Bath Puzzles, Bath puzzle, Girl, 3 yr(s), Cardboard, Foam, Multicolour

Long summary description Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour:
This is an auto-generated long summary of Disney Ariel 4in1 Bath Puzzles Bath puzzle Multicolour based on the first three specs of the first five spec groups.

Disney Ariel 4in1 Bath Puzzles. Product type: Bath puzzle, Recommended gender: Girl, Recommended age (min): 3 yr(s), Material: Cardboard, Foam, Product colour: Multicolour

Features
Product type *
Bath puzzle
Theme
Disney Princess
Recommended age group
Preschool
Recommended age (min) *
3 yr(s)
Recommended gender *
Girl
Product colour
Multicolour
Material
Cardboard, Foam
Country of origin
China
Release date (DD/MM/YYYY)
01/01/2015
QR code
No
Languages
German, Dutch, English, French
Recyclable
No
Learning & training skills
Learning & training skills
Visual perception training
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
170 mm
Height
170 mm
Packaging data
Package width
150 mm
Package depth
80 mm
Package height
210 mm
Package weight
304 g
Package volume
2520 cm³
Packaging content
Package type
Polybag
Number of puzzle pieces
2 pc(s)
Number of puzzle 2 pieces
3 pc(s)
Number of puzzle 3 pieces
3 pc(s)
Number of puzzle 4 pieces
4 pc(s)
Logistics data
Quantity per intermodal container (20ft)
7290 pc(s)
Quantity per intermodal container (40ft)
14898 pc(s)
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
65,1 kg
Number of cartons per pallet
42 pc(s)
Number of cartons per pallet layer
6 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
252 pc(s)
Master (outer) case width
340 mm
Master (outer) case length
260 mm
Master (outer) case height
260 mm
Master (outer) case weight
1,55 kg
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
22984 cm³
Brand Image Product code Product Stock Price from
Thomas & Friends Bath Puzzle Bath sticker Thomas & Friends Bath Puzzle Bath sticker
(show image)
19450 Bath Puzzle
Disney Frozen Bad Memo Bath sticker Multicolour Disney Frozen Bad Memo Bath sticker Multicolour
(show image)
18160 Frozen Bad Memo