location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 9450 Flex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9450-65-707-105
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Office/Call center Head-band Headset
  • - Wireless 4.0 135 m
  • - Circumaural
  • - Microphone type: Boom
Long product name Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey :
The long product name of Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRO 9450 Flex, Wireless Technology: DECT 1.9, Talk Range (m): 135, Unified Communication: Yes, Conference call capacity: 4, Control Center: Yes, Digital Signal Processing: Yes, Mute function: Yes
More>>>
Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey:
The official description of Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy start-up ensures rapid deployment

The Jabra PRO 9450 Flex is perfect for noisy work environments and an ideal choice for the blended telephony environments. Employees can use one headset for both their desk and softphone. The headset’s flexible set-up allows employees to use it as it suits them. They can choose to handle calls directly from the headset, via the computer or the touch buttons on the base, and the interactive set-up feature ensures employees can get started quickly.


Wireless Technology: DECT 1.9

Supports the DECT (digital enhanced cordless telephony) 1.9 standard wireless technology. Wireless DECT standards vary depending on local legislation. Jabra DECT wireless headsets cover the most recognized DECT standards including European standard DECT and US DECT 6.0. If in doubt, check with your Jabra contact if you are using the correct standard.

Talk Range (m): 135
Talk range defines how far away you can be from the headset base and still be connected and carry on a conversation
Talk Range (feet): Up to 450 ft
Talk range defines how far away you can be from the headset base and still be connected and carry on a conversation
Unified Communication: Yes
The device is fit for Unified Communications
Operating System: Windows
This device supports Microsoft Windows
Connectivity:
This device is connected via USB
Direct connect to desk phone
Conference call capacity: 4
Up to 4 headsets can be joined to one base at the same time for conferencing call purposes

Usage:
Works with traditional desk phones
Designed to optimize the experience of using a Unified Communications client
Connects to a PC and can be used to stream music/sound and for voice calls
Control Center: Yes
Control Center enables you to manage all of your devices directly from Jabra PC Suite, enabling greater control and mass deployment
Jabra PC Suite: Yes
Jabra PC Suite enables remote call control with Jabra headsets and the latest generation of UC and IP softphones. Wireless headset users can answer and end calls away from their desk and softphone. With a corded headset, Jabra PC Suite gives you a number of remote call control functions either directly from your headset or from in-line buttons on the cord.The seamless integration between headset and softphone allows users to benefit from enhanced mobility and the ability to multitask while on a call. This freedom improves work efficiency and ergonomics throughout the day.

Speakers

Frequency Response: Wideband|Narrowband
Frequency Response describes the range of frequencies a speaker can produce, measured in Hertz
Digital Signal Processing: Yes
Digital Signal Processing (DSP) is a technology that digitally optimizes your voice and music and suppresses echoes
Listening Mode: One ear
Offers mono sound through one speaker

Microphone

Microphone Type: Noise cancel
Enhances call clarity by eliminating background noise from the office.
Microphone Sensitivity: N/A
The microphone sensivity level is not available at this moment for this device
Boom Arm Type: Flex
Noise-cancelling microphone with excellent noise reduction - great for open, loud office environments. The boom arm can be adjusted to the user.
Mute function: Yes
Mute gives you the option to mute/unmute the microphone directly on the device

Battery & Power

Talk Time: Up to 10 hours
Talk Time is the maximum time you can talk before a device runs out of power
Standby Time: Up to 38 hour(s)
Standby Time is the maximum time a device can remain powered on
Charge Time: Up to 120 minutes
Charge Time is the maximum time it should take to fully recharge the battery
Battery Status Indicator: Indicator
A battery status indicator reveals the remaining battery time

Design

Wearing Style:
A headband is a fully adjustable, over-the-head wearing style
Ear hook or Over the ear is a flexible earhook that gently and comfortably holds the receiver to your ear
Weight: 31 grams
How much the product weighs (in grams)

Remote Call Control

Digital Signal Processing: Yes
Digital Signal Processing (DSP) is a technology that digitally optimizes your voice and music and suppresses echoes
Electronic Hook Switch: Yes
This device supports Electronic Hook Switch, making it possible to answer/end calls to a desktop phone directly from the device
Jabra PC Suite: Yes
Jabra PC Suite enables remote call control with Jabra headsets and the latest generation of UC and IP softphones. Wireless headset users can answer and end calls away from their desk and softphone. With a corded headset, Jabra PC Suite gives you a number of remote call control functions either directly from your headset or from in-line buttons on the cord.The seamless integration between headset and softphone allows users to benefit from enhanced mobility and the ability to multitask while on a call. This freedom improves work efficiency and ergonomics throughout the day.

Control

Setup Display: No
There is not Setup Display on this device

Certification and Standards

Certifications:
Certified by Microsoft
Certified by Avaya

Short summary description Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey:
This short summary of the Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra PRO 9450 Flex, Wireless, Office/Call center, 31 g, Headset, Grey

Long summary description Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey:
This is an auto-generated long summary of Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey based on the first three specs of the first five spec groups.

Jabra PRO 9450 Flex. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 135 m. Weight: 31 g. Product colour: Grey

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Grey
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth version
4.0
Wireless range
135 m
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Microphone mute
Yes
Battery
Talk time
10 h
Battery charge indicator
Yes
Battery recharge time
2 h
Standby time
38 h
Charging time
2 h
Weight & dimensions
Weight
31 g
Packaging content
Quick start guide
Yes
Extra earbuds
Yes
Other features
USB charger included
Yes
Recharge indicator
Yes
Bundled software
Jabra PC Suite
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 00:01:49
Uk has collected 1 expert review for Jabra PRO 9450 Flex Headset Wireless Head-band Office/Call center Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%