location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB ATAPI drive external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
REV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB ATAPI drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33056
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:53:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega REV 35GB ATAPI drive external hard drive :
The long product name of Iomega REV 35GB ATAPI drive external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

REV 35GB ATAPI drive
More>>>
Iomega REV 35GB ATAPI drive external hard drive:
The official description of Iomega REV 35GB ATAPI drive external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

REV 35GB ATAPI drive is the perfect storage solution for high-capacity files or for archiving client files off-site. EMC Retrospect Express software is included for backup and disaster recovery of all your critical data. Simply add REV disks to expand storage as data or business grows and gain the peace of mind that data is secure and always available.

Short summary description Iomega REV 35GB ATAPI drive external hard drive:
This short summary of the Iomega REV 35GB ATAPI drive external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB ATAPI drive, 35 GB

Long summary description Iomega REV 35GB ATAPI drive external hard drive:
This is an auto-generated long summary of Iomega REV 35GB ATAPI drive external hard drive based on the first three specs of the first five spec groups.

Iomega REV 35GB ATAPI drive. HDD capacity: 35 GB

Hard drive
HDD capacity *
35 GB
Interface
IDE/ATA
Type
HDD
Other features
Dimensions (W x D x H) (imperial)
101,6 x 146,1 x 25,4 mm (4 x 5.75 x 1")
Compressed capacity
70 GB
Disks included quantity
5 pc(s)
Internal
No
Quick start guide
Yes
Brand Image Product code Product Stock Price from
Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue
(show image)
32992 REV 35GB 1394/FireWire drive ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV 35GB SATA drive int. 5PK external hard drive Iomega REV 35GB SATA drive int. 5PK external hard drive
(show image)
33250 REV 35GB SATA drive int. 5PK 0.00
(excl. VAT)
0 (incl. VAT)