Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10,2 cm (4") 480 x 800 pixels Touchscreen
- - 1 GB
- - Compatible memory cards: MicroSD (TransFlash)
- - OMAP 4470 1,5 GHz
- - Windows Embedded Handheld 6.5
- - Bluetooth Wi-Fi
- - Built-in microphone
- - Lithium-Ion (Li-Ion) 3900 mAh
- - Black
Long product name Intermec CN51 handheld mobile computer 10,2 cm (4") 480 x 800 pixels Touchscreen 350 g Black
:
CN51, Resistive multi-touch LED LCD 4", 480 x 800, Texas Instruments OMAP 4470 1.5GHz, 1GB RAM, 16GB Flash, 802.11 a/b/g/n, Bluetooth 4 BLE, 27 Key Numeric Keypad, EA30 2D Imager, Windows Embedded Handheld 6.5
The long product name of Intermec CN51 handheld mobile computer 10,2 cm (4") 480 x 800 pixels Touchscreen 350 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CN51, Resistive multi-touch LED LCD 4", 480 x 800, Texas Instruments OMAP 4470 1.5GHz, 1GB RAM, 16GB Flash, 802.11 a/b/g/n, Bluetooth 4 BLE, 27 Key Numeric Keypad, EA30 2D Imager, Windows Embedded Handheld 6.5
More>>>
Short summary description Intermec CN51 handheld mobile computer 10,2 cm (4") 480 x 800 pixels Touchscreen 350 g Black:
This short summary of the Intermec CN51 handheld mobile computer 10,2 cm (4") 480 x 800 pixels Touchscreen 350 g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Intermec CN51, 10,2 cm (4"), 480 x 800 pixels, LCD, 1 GB, 16 GB, MicroSD (TransFlash)
Long summary description Intermec CN51 handheld mobile computer 10,2 cm (4") 480 x 800 pixels Touchscreen 350 g Black:
This is an auto-generated long summary of Intermec CN51 handheld mobile computer 10,2 cm (4") 480 x 800 pixels Touchscreen 350 g Black based on the first three specs of the first five spec groups.
Intermec CN51. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Internal memory: 1 GB, Flash memory: 16 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 1,5 GHz, Processor manufacturer: Texas Instruments, Processor family: OMAP 4470. Operating system installed: Windows Embedded Handheld 6.5. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n). Keyboard layout: Numeric, Barcode reader