Intel logo

Intel Desktop Board D915GAGLX, LGA775, Pentium 4/Celeron D. Boxed LGA 775 (Socket T) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40154
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three-year limited warranty
Long product name Intel Desktop Board D915GAGLX, LGA775, Pentium 4/Celeron D. Boxed LGA 775 (Socket T) micro ATX:

LGA775, Pentium 4/Celeron D, 800 MHz / 533 MHz, Intel® 915G Express Chipset, Intel® Graphics Media Accelerator 900, DDR 400/333 SDRAM, Intel® High Definition Audio, SATA150/PATA100/66, Intel® PRO 10/100 LAN, 4 USB 2.0

Short summary description Intel Desktop Board D915GAGLX, LGA775, Pentium 4/Celeron D. Boxed LGA 775 (Socket T) micro ATX:

Intel Desktop Board D915GAGLX, LGA775, Pentium 4/Celeron D. Boxed, Intel, LGA 775 (Socket T), 4 GB, 4 MB, Ethernet/Fast Ethernet, micro ATX

Long summary description Intel Desktop Board D915GAGLX, LGA775, Pentium 4/Celeron D. Boxed LGA 775 (Socket T) micro ATX:

Intel Desktop Board D915GAGLX, LGA775, Pentium 4/Celeron D. Boxed. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Ethernet/Fast Ethernet. Motherboard form factor: micro ATX, Power source type: ATX. Cables included: SATA, Bundled software: Intel Express Installer Intel Desktop Utilities Sonic Focus Norton Internet Security NTI CD-Maker...

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.