location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus INF5520A-NOPC/BUNDLE 139,7 cm (55") LCD 500 cd/m² Full HD Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INF5520A-NOPC/BUNDLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INF5520A-NOPCBNDL
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points InFocus INF5520A-NOPC/BUNDLE 139,7 cm (55") LCD 500 cd/m² Full HD Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor
  • - 139,7 cm (55") 1920 x 1080 pixels LCD 500 cd/m²
  • - Touchscreen 8 ms
  • - Built-in speaker(s) 7 W
More>>>
Short summary description InFocus INF5520A-NOPC/BUNDLE 139,7 cm (55") LCD 500 cd/m² Full HD Touchscreen:
This short summary of the InFocus INF5520A-NOPC/BUNDLE 139,7 cm (55") LCD 500 cd/m² Full HD Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus INF5520A-NOPC/BUNDLE, 139,7 cm (55"), LCD, 1920 x 1080 pixels

Long summary description InFocus INF5520A-NOPC/BUNDLE 139,7 cm (55") LCD 500 cd/m² Full HD Touchscreen:
This is an auto-generated long summary of InFocus INF5520A-NOPC/BUNDLE 139,7 cm (55") LCD 500 cd/m² Full HD Touchscreen based on the first three specs of the first five spec groups.

InFocus INF5520A-NOPC/BUNDLE. Display diagonal: 139,7 cm (55"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD, Touchscreen