Based on 8850-CTO: 2x AMD Opteron Processor model 252 2.6GHz (1MB L2 cache), 4x 1GB PC 3200 CL3 ECC DDR SDRAM VLP RDIMM, 2x 73.4GB 10,000rpm Ultra320 SFF SCSI non-hot-swap HD, Dual Broadcom 5704S Gigabit Ethernet
IBM eServer BladeCenter BladeCenter LS20, 2,6 GHz, 4 GB, DDR-SDRAM, SCSI, 68 W, Blade
IBM eServer BladeCenter BladeCenter LS20. Processor family: AMD Opteron, Processor frequency: 2,6 GHz. Internal memory: 4 GB, Internal memory type: DDR-SDRAM. HDD interface: SCSI. Power supply: 68 W. Chassis type: Blade