IBM logo

IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 7000 Sequence X7460 2,66 GHz 8 GB DDR2-SDRAM 1440 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35613
Info modified on:
19 Jul 2024, 20:17:11
Warranty:
3 year on site 9x5 NBD upgrade to 24x7 Same Business Day
Long product name IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 7000 Sequence X7460 2,66 GHz 8 GB DDR2-SDRAM 1440 W:

System x3850 M2, 2 x Xeon X7460, 2.66GHz, 8GB, HS 2.5" SAS, UltraSlim SATA CD-RW / DVD-ROM Combo

Short summary description IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 7000 Sequence X7460 2,66 GHz 8 GB DDR2-SDRAM 1440 W:

IBM eServer System x3850 M2, 2,66 GHz, X7460, 8 GB, DDR2-SDRAM, 0 GB, Rack (4U)

Long summary description IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 7000 Sequence X7460 2,66 GHz 8 GB DDR2-SDRAM 1440 W:

IBM eServer System x3850 M2. Processor family: Intel® Xeon® 7000 Sequence, Processor frequency: 2,66 GHz, Processor model: X7460. Internal memory: 8 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 1440 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.