Huawei logo

Huawei Mate 10 Pro 15,2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 4000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8237
Info modified on:
14 Mar 2024, 19:33:49
Long product name Huawei Mate 10 Pro 15,2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 4000 mAh Black:

6.0" 2160 x 1080 18:9 OLED, LTE, Kirin 970 Octa-core, 20MP + 12MP, NFC, Wi-Fi, BT4.2, USB Type C, GPS/Glonass/BDS, Android 8.0

Short summary description Huawei Mate 10 Pro 15,2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 4000 mAh Black:

Huawei Mate 10 Pro, 15,2 cm (6"), 4 GB, 64 GB, 20 MP, Android 8.0, Black

Long summary description Huawei Mate 10 Pro 15,2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 4000 mAh Black:

Huawei Mate 10 Pro. Display diagonal: 15,2 cm (6"), Display resolution: 2160 x 1080 pixels. Processor frequency: 2,36 GHz, Processor family: Hi-Silicon, Processor model: Kirin 970. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 20 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 178 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.