location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Titan 11,9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0,5 GB 16 GB 1600 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Titan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HNV021-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 13:30:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Titan 11,9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0,5 GB 16 GB 1600 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11,9 cm (4.7") 480 x 800 pixels
  • - 1,5 GHz
  • - 0,5 GB 16 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 1600 mAh
  • - Windows Phone 7.5
Warranty:
Long product name HTC Titan 11,9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0,5 GB 16 GB 1600 mAh Black :
The long product name of HTC Titan 11,9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0,5 GB 16 GB 1600 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Titan, Windows Phone OS 7.5, 4.7", 1.5 GHz, 512MB RAM, 16 GB, GSM/GPRS/EDGE/HSPA/WCDMA, Bluetooth 2.1, Wi-Fi, 8MP, 3.5mm, micro-USB, 1600 mAh Li-ion, Black
More>>>
Short summary description HTC Titan 11,9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0,5 GB 16 GB 1600 mAh Black:
This short summary of the HTC Titan 11,9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0,5 GB 16 GB 1600 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Titan, 11,9 cm (4.7"), 0,5 GB, 16 GB, 8 MP, Windows Phone 7.5, Black

Long summary description HTC Titan 11,9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0,5 GB 16 GB 1600 mAh Black:
This is an auto-generated long summary of HTC Titan 11,9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0,5 GB 16 GB 1600 mAh Black based on the first three specs of the first five spec groups.

HTC Titan. Display diagonal: 11,9 cm (4.7"), Display resolution: 480 x 800 pixels. Processor frequency: 1,5 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7.5. Battery capacity: 1600 mAh. Product colour: Black. Weight: 119 g

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 14:26:18
Uk has collected 159 expert reviews for HTC Titan 11.9 cm (4.7") Single SIM Windows Phone 7.5 3G Micro-USB B 0.5 GB 16 GB 1600 mAh Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
hardwareheaven.com
Updated:
2012-03-08 14:26:14
Without doubt HTC are best known for being a major player in the Android marketplace. Offering a wide range of phones (and a couple of tablets) to meet the needs of pretty much every consumer they have recently released some exceptional handsets, such as...
Bottom line Starting, as always, with build quality and design the HTC Titan is solidly made with an aluminium back plate and responsive buttons which feel built to last. The screen offers excellent levels of clarity with great viewing angles and the hardware inside...
90%
techadvisor.co.uk
Updated:
2012-03-08 14:26:15
The HTC Titan runs the latest version of Microsoft’s smartphone platform, Windows Phone 7.5. This updates the previous version with 500 tweaks and changes. While many of these are under the hood, the addition of support for Office 365, ability to group...
Bottom line The HTC Titan puts Windows Phone 7.5 into an enormous chassis, and the big screen has its advantages. However, there’s no Flash or external memory support, and the operating system lacks some key features found on other handsets here...
70%
wired.co.uk
Updated:
2012-03-08 14:26:15
The aptly named HTC Titan is among the first (along with the HTC Radar) of the new incarnation of Windows Phone 7.5 phones. It's certainly an epic-sized device, measuring 132x71mm, though it remains relatively slim and lightweight at 10mm deep and 119g...
Good Huge touch screen, 8megapixel camera, Windows Phone 7.5 OS...
Bad No expandable memory, no Flash support in browser, limited selection of apps in the Marketplace...
Bottom line The HTC Titan's outsize casing takes up a lot of pocket space and won't be for everyone, but the latest Windows Phone 7.5 Mango OS is gorgeous to look at and fun to use. The huge screen looks good, though it could have been great with a higher pixel co...
70%
tracyandmatt.co.uk
Updated:
2012-03-08 14:26:15
The Titan is one half of the newest phones released by HTC with the latest version of Windows Phone 7 but this is the most interesting device. Mainly because of the gargantuan 4.7 inch screen, a fast 1.5 GHz processor and Windows Phone 7.5. There is no...
Bottom line Overall I thoroughly enjoyed my time with the HTC Titan: I loved the screen, Mango is a well needed update which does what it says on the tin and the hardware quality is fantastic but there still isn't that "want" factor with the Titan that other devic...
0%
zdnet.co.uk
Updated:
2012-03-08 14:26:16
The HTC Titan runs Windows Phone 7.5 and, apart from HTC's added apps, delivers the same OS as experience that you get on Nokia's Lumia 800 or any other Windows Phone 7.5 device. The fast 1.5GHz processor is welcome, and the 8-megapixel camera has appe...
Good Huge screen, Fast 1.5GHz processor, Runs Windows Phone 7.5 (Mango)...
Bad Impossible to use onehanded, No support for external storage, Screen resolution is arguably too low, No Flash support...
75%
v3.co.uk
Updated:
2012-03-08 14:26:16
Microsoft has given a green light to the launch of Windows Phone 7.5 Mango devices, and HTC has taken the opportunity to release its largest handset to date. With a mammoth 4.7in display, 1.5GHz Qualcomm processor, 16GB of internal memory and the Windo...
Good Slick performance, large and vibrant screen, Windows Mango runs flawlessly...
Bad Handset feels too big for general use...
Bottom line A premium Windows Phone device with a large screen that makes it great for things like watching films, editing documents and web browsing, but some might find it too big for day-to-day use...
80%
itreviews.com
Updated:
2012-03-08 14:26:16
Review date: 04 November, 2011. Review by: Sandra Vogel With Windows Phone now having had an update from version 7 to version 7.5 'Mango', phones are starting to appear running it natively. HTC has two in the mix, the Radar and the Titan. It is the se...
Good Enormous screen; good processor...
Bad Lacks Flash; not skinnable; no microSD card slot.
Bottom line For some the HTC Titan will simply be too large. For others, the lack of Flash may be the killer blow. Windows Phone 7.5 is certainly an advance on its predecessor, though, and if you like the way it emphasises content over apps you could be won over...
60%
digitalversus.com
Updated:
2012-03-08 14:26:16
Moving over to Mango means even deeper interaction between various types of contacts. Grouping all your methods of communication for a single contact on the same page is now clearer and more pertinently presented. A great number of actions can be carri...
Good Superb bright screen, good contrast, nice colours, Windows Phone 7.5 is very fluid / Pertinent innovations to the OS, The 8 Megapixel sensor does well in good lighting conditions, less well without, Excellent finish and surprisingly compact given its positioning, Good at finding the network / Powerful speakers...
Bad Screen definition slightly disappointing, especially on the Internet, Size may be offputting / Zune, another iTunes.., You have to get used to the Windows Phone 7.5 OS and its particularities, No memory extension, Battery life slightly down on the competition...
Bottom line The Titan HTC is quite simply the best Windows Phone on the market, both technically speaking and otherwise. The screen resolution could certainly have been better (more pixels) and Windows Phone 7.5 Mango isn't yet perfect (thanks to Bing and derivati...
100%
theregister.co.uk
Updated:
2012-03-08 14:26:16
The HTC Titan is big, really big and yet the Taiwanese manufacturer has managed to make this sizeable WinPho 7.5 smartphone look manageable. Much of that is down to the thinness of the handset, making it feel less massive than it actually is. The big p...
Bottom line Although it’s not as heavy or as thick as a big phone could be, you’re never going to lose the HTC Titan in a pocket. Still, it’s handsome, speedy and shows off the capabilities Windows Phone 7 OS in its current Mango flavour. Indeed, it appears that...
75%
itpro.co.uk
Updated:
2012-03-08 14:26:16
The HTC TitanManufacturers seldom name their smartphones in any meaningful way, but the moniker of the HTC Titan is particularly apt. With a 4.7in screen, this is a model that's almost encroaching into tablet territory and its launch is well t...
Bottom line The HTC Titan is well made, looks great and is generally pleasing in most aspects of its performance, but that super-size screen is largely wasted on Windows Phone 7 and apart from being a great way to show off photos, its only real benefit is that peo...
67%
T3.com
Updated:
2012-03-08 14:26:16
We’ve managed to get our hands on the new HTC Titan, one of the largest phones on the market at the moment - plus it’s running the latest version of Windows Phone thanks to the Taiwanese firm chucking in Microsoft’s Mango version of the OS too. HTC Tit...
Good Enhanced contrast, Surround sound effects, Camera effects...
Bad No Flash vid support, No contextual menu, Sharp screen design...
Bottom line Compared to the rest on test, the Titan is a big screen with an ever-improving OS underneath... but we can’t help but think the Sensation XL (the same phone running Android) is a better bet.However, if you’re after something different from an Android...
60%
expertreviews.co.uk
Updated:
2012-03-08 14:26:16
HTC has really pushed the boat out with the HTC Titan. Not only does it have one of the biggest displays currently available, but it also has the latest iteration of Microsoft’s Windows Phone 7 platform, known as Mango, and a 1.5GHz Qualcomm processor...
Bottom line A huge screen and a brilliant operating system - it may be too big for some, though...
80%
trustedreviews.com
Updated:
2012-03-08 14:26:17
The HTC Titan's name is no joke. This phone is gigantic, bridging the gap between smartphones and tablets in a manner not seen since Dell's 5in Streak . It runs Windows Phone 7.5 Mango, has a 4.7in screen and HTC's usual superb build quality. What's not...
Good Good screen quality, Super-fast performance, Windows Phone is a joy to use, Great camera...
Bad Relatively low pixel density, It's too big, Windows Phone is restrictive...
Bottom line The HTC Titan reminds us of quite how enjoyable Windows Phone is to use. It's quick, intuitive and stylish. However, this phone also makes us realise quite how silly the trend for ever-expanding smartphone screens is. This is undoubtedly a great phone, bu...
80%
fonehome.co.uk
Updated:
2012-03-08 14:26:17
The HTC Titan doesn’t mess about. While other manufacturers have resorted to hyperbole to describe their phones (“Blaze”, “Astound”, “Thrill”), HTC has simply called it as it sees it. With a 4.7-inch screen, the Titan is titanic. Usable though? Let’s f...
Bottom line Big hands? You’ll love this epic, easy to use smartphone. But it might just be too big for its own good.Love Expansive display, impressive design and Windows Phone MangoHate Screen resolution is too low for discerning geeks, frame too wide for many fin...
80%
3g.co.uk
Updated:
2012-03-08 14:26:17
While there is no denying that the HTC Titan is a great example of a Windows superphone, we can’t help thinking that you could get the HTC Sensation XL, which offers the same kind of specs as well as all the benefits of Android. While we really rate...
Good Great keyboard and touch display. Integrated social networking; topnotch email facilities; very decent snapper; quality chassis; userfriendly operating system; decent display for watching films.
Bad 4.7inch display may be too large for some users; not much in the way of apps; no walking directions on Bing Maps...
Bottom line This is a Windows Phone that packs a punch, looks fantastic and has a really user-friendly OS. But it is let down by the maps and lack of apps...
80%
techradar.com
Updated:
2012-03-08 14:26:17
HTC was the first to roll out Windows Phone 7 devices when they launched in the UK last year. And, true to form, it's in the lead with Windows Phone 7.5 devices too. The HTC Titan is one of its two first Mango-powered handsets - the other being the Radar...
Good Great Screen, Battery goes a long way, Clean, streamlined interface, Fluid internet experience, Camera works exceptionally well...
Bad No expandable memory, Multitasking still hit and miss, Facebook chat and Google Mail search still not working 100%, Multiple Calendar issues, HTC Watch needs work...
Bottom line ForGreat ScreenBattery goes a long wayClean, streamlined interfaceFluid internet experienceCamera works exceptionally well...
70%
pocket-lint.com
Updated:
2012-03-08 14:26:17
Whether it's Greek mythology or astrology, the notion of the titan is well established. The name brings with it a sense of size, a sense of power and a sense magnificence. But can the new HTC Titan, a Windows Phone 7 smartphone sporting a whopping 4.7...
Good Big SLCD screen, WP7, DNLA, Internet sharing...
Bad Too big for many, more storage needed, could have done with having better resolution...
Bottom line Big is beautiful when it comes to consuming content...
80%
stuff.co.nz
Updated:
2012-03-08 14:26:18
In three short years, Telecoms smartphones have evolved from slabs of silver toast to genuinely pocketable gadgets that closely resemble traditional candy bar mobiles. The latest, the Titan, supercedes the Apache, the Harrier and the Falcon, all made...
80%
smarthouse.com.au
Updated:
2012-06-22 01:33:45
The Titan 4G is a towering grey giant, defined by a 4.7 inch screen that has a 480x800 resolution. At 147 grams it's a heavy smartphone, and that's without the traditional slide-out QWERTY keyboard found on its forefathers.In terms of design, the Titan...
Good Captures good still pics, even in dim lighting;...
Bad There's a lot of features lacking; It is ugly;...
60%
channelnews.com.au
Updated:
2012-06-22 01:33:45
HTC?s Titan has nabbed headlines for its 4G modem and 16MP camera, but this is one smartphone that isn?t an overachiever, and that?s in part to Windows? domineering OS.The Titan 4G is a towering grey giant, defined by a 4.7 inch screen that has a 480x8...
Good Captures good still pics, even in dim lighting;...
Bad There's a lot of features lacking; It is ugly;...
60%
goodgearguide.com.au
Updated:
2012-08-22 01:03:58
The HTC Titan 4G is the first 4G-capable Windows Phone to launch in Australia, aiming to give the flagging Windows Phone platform a timely boost. Telstra's excellent 4G speeds are welcomed if you can get them and the Titan 4G itself offers a predictabl...
Bottom line The first 4G-capable Windows Phone in Australia is predictably slick, easy to use and provides excellent data speeds provided you're in a Telstra 4G coverage zone. However, limited internal memory with no expansion and a chunky, thick design will turn...
70%
itproportal.com
Updated:
2013-03-03 01:01:04
OMR managed to capture on video a hands-on walkthrough of the large screened HTC Titan of late, which was launched at the start of the month along with the smaller display based HTC Radar. Both handsets are running the new Microsoft Windows Phone 7.5 'Man...
0%
techsmart.co.za
Updated:
2014-02-27 01:57:15
The Titan’s Android 2.3 (Gingerbread) interface may be instantly familiar to Android users. However, the phone is significantly different in a very interesting way, namely, its compliance to the US MIL-STD-810g military standard. The shock resistant an...
0%
stuff.tv
Updated:
2014-03-12 01:36:56
Stuff magazine Wed, Oct 12 2011, 4:29PM The HTC Titan is like the giant that enters the pub – everyone can’t help but notice, especially when he’s covered in Mango. But has enough changed from the Windows Phone 7 predecessor to warrant such a huge...
Bottom line Microsoft has found a big, powerful home for Mango – if the app developers get on board...
80%
recombu.com
Updated:
2014-03-30 05:48:21
By Thomas Newton on Friday, 14th October 2011 Tweet The HTC Titan is the latest flagship Windows Phone device from HTC. It follows on from last year’s impressive HTC HD7 and is one of the first batch of new phones to come running with Mango, aka Window...
Bottom line The Titan is yet another solid-looking and respectable device from HTC. As ever, design and build quality are at the forefront of things here but it’s not all about exteriors; this is a phone that shows off Windows Phone 7 and Mango effortlessly.You ge...
80%
whatmobile.net
Updated:
2014-04-04 04:34:08
It€s an almost imperceptible trend, so slow has it been, but make no two ways about it: phones are getting faster – and bigger, not smaller. While Apple has been content to stick with a 3.5-inch screen on every iteration of its iPhone, rivals have been sl...
80%
techview.co
Updated:
2014-05-17 03:59:07
At last night's HTC party, we had the chance to go hands-on with the HTC Titan that was announced during the event.Featuring a 4.7 inch SLCD display alongside the latest Windows Phone 7.5 Mango operating system, the Titan is the biggest Windows Phone devi...
0%
thunderbaylive.com
Updated:
2014-08-07 05:49:54
Expert video review...
0%
technave.com
Updated:
2016-12-07 06:07:32
At the launch of its latest phones, HTC claimed to the biggest Windows Phone handset vendor. This in itself is not much of a claim considering the minimal amount of the smartphone market Microsoft has managed to garner. However, despite this, HTC has obvi...
Bottom line We're really impressed by the look and feel of the HTC Titan, and while we had our reservations about a screen that massive, we found it was actually quite comfy to hold, and looked really bright and impressive. It remains to be seen whether Windows Phone...
0%
yugatech.com
Updated:
2016-12-07 06:07:32
Though not yet official launched or released in the Philippines, the HTC Titan has already attracted a lot of attention from local consumers, especially WP7 fans, despite the fact that this is already the nth Windows Phone HTC introduced to the market. Re...
Good • Huge screen, • Excellent camera (one of the best in any HTC handset we've tried), • Sturdy Build and Elegant Design, • Mango operated, • Dolby Surround w/ SRS Sound Enhancer, • Integration of native HTC Apps and tweaks to Mango, • Very goo...
Bad • Absence of Gorilla glass (Vulnerable to scratches), • Low screen resolution and pixel density for a huge screen, • Low storage capacity (16gb), • NO SD Card slot to compensate for the low storage capacity, • Single core processor (limits the v...
Bottom line The HTC Titan is, in every sense, a high-end utilitarian smartphone intended for those who’re not in need of a flashy looking phone with massive amount of storage that has all sorts of unwanted apps. As I’ve said earlier, the hardware component of thi...
0%
technave.com
Updated:
2016-12-07 06:07:33
HTC Eternity Malaysia Preview:It's been a long time since we saw a new Windows Phone 7 device – barring Nokia's “Sea Ray” prototype – and so consider our interest piqued by the HTC Eternity, billed as a Windows Phone 7.1 Mango device that could well arriv...
0%
T3.com
Updated:
2012-01-25 04:21:41
HTC has finally unveiled it's line-up, first out of the blocks is the . It certainly lives up to it's name with a massive 4.7-inch screen, not to mention a super slim 9.9mm frame.Under the hood you’ll find a 1.5Ghz processor, as well as an 8 megapi...
0%