location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC 70H00298-00M mobile phone case 9,4 cm (3.7") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70H00298-00M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70H00298-00M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710937340747
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 08:36:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC 70H00298-00M mobile phone case 9,4 cm (3.7") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 9,4 cm (3.7") HTC
  • - Leather
  • - Black
Long product name HTC 70H00298-00M mobile phone case 9,4 cm (3.7") Sleeve case Black :
The long product name of HTC 70H00298-00M mobile phone case 9,4 cm (3.7") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

70H00298-00M - Desire Optional Pouch PO S520
More>>>
Short summary description HTC 70H00298-00M mobile phone case 9,4 cm (3.7") Sleeve case Black:
This short summary of the HTC 70H00298-00M mobile phone case 9,4 cm (3.7") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC 70H00298-00M, Sleeve case, HTC, HTC Desire, HTC Desire S y HTC 7 Mozart, 9,4 cm (3.7"), Black

Long summary description HTC 70H00298-00M mobile phone case 9,4 cm (3.7") Sleeve case Black:
This is an auto-generated long summary of HTC 70H00298-00M mobile phone case 9,4 cm (3.7") Sleeve case Black based on the first three specs of the first five spec groups.

HTC 70H00298-00M. Case type: Sleeve case, Brand compatibility: HTC, Compatibility: HTC Desire, HTC Desire S y HTC 7 Mozart, Maximum screen size: 9,4 cm (3.7"), Surface coloration: Monochromatic, Product colour: Black