location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 Gen10 Bundle server Rack (2U) Intel® Xeon® 4114 2,2 GHz 128 GB DDR4-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL380 Gen10 Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PERFDL380-153
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:39
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant DL380 Gen10 Bundle server Rack (2U) Intel® Xeon® 4114 2,2 GHz 128 GB DDR4-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 4114 2,2 GHz
  • - 128 GB 2666 MHz DDR4-SDRAM 4 x 32
  • - Rack (2U) 800 W
Long product name HPE ProLiant DL380 Gen10 Bundle server Rack (2U) Intel® Xeon® 4114 2,2 GHz 128 GB DDR4-SDRAM 800 W :
The long product name of HPE ProLiant DL380 Gen10 Bundle server Rack (2U) Intel® Xeon® 4114 2,2 GHz 128 GB DDR4-SDRAM 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL380 Gen10 + 3 x 32GB DDR4 + 800W PSU
More>>>
Short summary description HPE ProLiant DL380 Gen10 Bundle server Rack (2U) Intel® Xeon® 4114 2,2 GHz 128 GB DDR4-SDRAM 800 W:
This short summary of the HPE ProLiant DL380 Gen10 Bundle server Rack (2U) Intel® Xeon® 4114 2,2 GHz 128 GB DDR4-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL380 Gen10 Bundle, 2,2 GHz, 4114, 128 GB, DDR4-SDRAM, 800 W, Rack (2U)

Long summary description HPE ProLiant DL380 Gen10 Bundle server Rack (2U) Intel® Xeon® 4114 2,2 GHz 128 GB DDR4-SDRAM 800 W:
This is an auto-generated long summary of HPE ProLiant DL380 Gen10 Bundle server Rack (2U) Intel® Xeon® 4114 2,2 GHz 128 GB DDR4-SDRAM 800 W based on the first three specs of the first five spec groups.

HPE ProLiant DL380 Gen10 Bundle. Processor family: Intel® Xeon®, Processor frequency: 2,2 GHz, Processor model: 4114. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 4 x 32 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W. Chassis type: Rack (2U)

Brand Image Product code Product Stock Price from
HPE

HPE NVIDIA Quadro GV100 GPU Module server
(show image)
Q1K34A HPE NVIDIA Quadro GV100 GPU Module 0.00
(excl. VAT)
0 (incl. VAT)