HPE logo

HPE ProLiant DL385p Gen8 server Rack (2U) AMD Opteron 6344 2,6 GHz 8 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68724
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL385p Gen8 server Rack (2U) AMD Opteron 6344 2,6 GHz 8 GB DDR3-SDRAM 460 W:

HP ProLiant DL385p Gen8 6344 2.6GHz 12-core 1P 8GB-R 460W PS Server/TV

Short summary description HPE ProLiant DL385p Gen8 server Rack (2U) AMD Opteron 6344 2,6 GHz 8 GB DDR3-SDRAM 460 W:

HPE ProLiant DL385p Gen8, 2,6 GHz, 6344, 8 GB, DDR3-SDRAM, 460 W, Rack (2U)

Long summary description HPE ProLiant DL385p Gen8 server Rack (2U) AMD Opteron 6344 2,6 GHz 8 GB DDR3-SDRAM 460 W:

HPE ProLiant DL385p Gen8. Processor family: AMD Opteron, Processor frequency: 2,6 GHz, Processor model: 6344. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 460 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.