HPE logo

HPE 468547-B21-RFB processor 2,2 GHz 2 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32876
Info modified on:
10 Mar 2024, 10:10:44
Long product name HPE 468547-B21-RFB processor 2,2 GHz 2 MB L3:

AMD Opteron 2354 (2.2GHz, L3 Cache 2MB, 75W)

Short summary description HPE 468547-B21-RFB processor 2,2 GHz 2 MB L3:

HPE 468547-B21-RFB, AMD Opteron, Socket F (1207), 65 nm, AMD, 2,2 GHz, 64-bit

Long summary description HPE 468547-B21-RFB processor 2,2 GHz 2 MB L3:

HPE 468547-B21-RFB. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 65 nm. Memory channels: Dual-channel. Market segment: Server. L1 cache: 4 MB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.