HP logo

HP 4GB DDR4 2400MHz memory module

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82528
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Jun 2019
Long product name HP 4GB DDR4 2400MHz memory module:

4GB DDR4 2400MHz, DIMM, 1.2V

HP 4GB DDR4 2400MHz memory module:

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 4GB DDR4 2400MHz memory module:

HP 4GB DDR4 2400MHz, 4 GB, DDR4, 2400 MHz, 288-pin DIMM, Black, Green

Long summary description HP 4GB DDR4 2400MHz memory module:

HP 4GB DDR4 2400MHz. Component for: PC/Server, Internal memory: 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, Product colour: Black, Green

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.