location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ink Tank Wireless
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z6Z99A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018040885 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:10:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan, wireless
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)
Long product name HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner :
The long product name of HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Tank Wireless 412
More>>>
HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner:
The official description of HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Ink Tank. Easy mobile connectivity.[6] Extremely low cost-per-page.[1] Print at high volumes for an extremely low cost-per-page,[1] and get easy mobile printing.[6] With a reliable, spill-free ink system,[7] you'll be able to print up to 8,000 pages color or 6,000 pages black,[2] and produce exceptional quality.

Short summary description HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner:
This short summary of the HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner:
This is an auto-generated long summary of HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner based on the first three specs of the first five spec groups.

HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

More for less

Print thousands of pages with high-capacity ink tank system.
Print up to 8,000 pages with a set of HP color bottles or up to 6,000 pages with an HP black ink bottle.[2]
Print high volumes at an extremely low cost-per-page with this high-capacity ink tank system.[1]

No mess. No waste.

Easily refill your ink tank system with spill-free, resealable bottles.[7]
Easily monitor ink levels and replenish Original HP ink when you want.
Transparent ink tanks allow you to print with confidence.

Exceptional HP quality

Count on darker, crisper text, time after time.[4]
Count on HP Original inks for photos that last up to 22 times longer.[5]
Create borderless brochures, flyers, photos, and other documents that look great—right in your office.
Get the features you need for work and other tasks with copy and scan functions.

Easy mobile printing and scanning

Print from your smartphone, and scan and share from virtually anywhere.[3]
Order ink directly through the HP Smart app.[3]
Easily print from a variety of smartphones and tablets.[6]
Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.[8]

Engineered for high-volume printing

Print up to 8,000 pages with a set of HP color bottles or up to 6,000 pages with an HP black ink bottle. [1]

More pages for your money

Print high volumes at an extremely low cost-per-page with this high-capacity ink tank system. [2]

The power of your printer in the palm of your hand

Print documents, scan on the go, and easily order supplies from your mobile device, with the HP Smart app. [3]

High-capacity ink tank system

Print thousands of pages with high-capacity ink tanks – simply add more ink when you're running low.

Exceptional HP quality

Count on darker, crisper text, time after time. [4]

Preserve your photos
Preserve your photos

Count on HP Original inks for photos that last up to 22 times longer. [5]

Your device, your choice

Easily print from a variety of smartphones and tablets. [6]

No network, no problem

Connect your smartphone or tablet directly to your printer—and easily print without accessing a network. [8]

Prints that always look great

Create borderless brochures, flyers, photos, and other documents that look great.

Transparent ink tanks

Transparent ink tanks allow you to print with confidence.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) black
8 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
18 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Scan speed (colour)
21 ppm
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
2,1
Fax
Duplex faxing
Yes
Faxing *
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Ink tank system
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Paper handling
Borderless printing media sizes
A4, Letter
Custom media width
76,2 - 215 mm
Custom media length
127 - 355 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Mobile printing technologies
HP ePrint
Performance
Built-in processor
Yes
Processor frequency
360 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (max)
10 W
Power consumption (standby)
2,1 W
Power consumption (sleep)
0,88 W
Power consumption (off)
0,07 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Photo Creations
Yes
HP Software provided
HP Printer Software,HP Photo Creations
System requirements
Windows operating systems supported
Windows 8, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
CISPR 22: 2008/EN 55022: 2010 Class B, CISPR24: 2010/EN 55024: 2010, EN 61000-3-2: 2006+ A1:2009+ A2:2009, EN 61000-3-3: 2013, FCC CFR 47 Part 15 Class B; ICES-003, Issue 5 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), GOST (Russia); KCC (Korea)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
525 mm
Depth
310 mm
Height
158 mm
Weight
4,67 kg
Packaging data
Package width
591 mm
Package depth
396 mm
Package height
203 mm
Package weight
5,88 kg
Packaging content
Cables included
AC
Bundled software
HP Printer Software,HP Photo Creations
Other features
Number of users
3 user(s)
Recommended system requirements
Windows XP SP3 or higher (32-bit only); Any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Ink Tank Wireless Ink Tank 412 Wireless All-in-One Color Printer, Copier, Scanner:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies.
[2] Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies.
[3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[4] Based on HP internal optical density testing comparing with HP DeskJet 5800 series with HP 51 and HP 52 inks.
[5] Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems from Epson, Canon, and Brother. See June 8, 2017 Statement and Wilhelm Imaging Research report http://Wilhelm-research.com and http://hp.com/go/printpermanence. Brazil, China, Indonesia, Malaysia only footnote: Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class competing OEM ink tank systems. See June 8, 2017 Statement and Wilhelm Imaging Research report http://Wilhelm-research.com and http://hp.com/go/printpermanence.
[6] For details on local printing requirements see http://hp.com/go/mobileprinting.
[7] When used in accordance with set up instructions.
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
Technical specification disclaimers
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. Print times and connection speeds may vary. AirPrint™ supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows® is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: http://hp.com/go/printerclaims
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://hp.com/go/learnaboutsupplies
Windows Server support is provided via the command line installer - Windows Server 2008 32-bit (SP1 or greater), Windows Server 2008 64-bit (SP1 or greater), Windows Server 2008 R2 64-bit, Windows Server 2008 R2 64-bit (SP1), Windows Server 2016