HP logo

HP X3B46AA POS printer Wired Direct thermal

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248575
Info modified on:
01 Jun 2022, 03:19:06
End of life date:
31 Dec 2020
Long product name HP X3B46AA POS printer Wired Direct thermal:

HP Value Serial/USB Receipt Printer II

HP X3B46AA POS printer Wired Direct thermal:

Complete your retail solution with the HP Value Serial/USB Receipt Printer II, a single-station thermal receipt printer designed for solid performance and reliability in retail environments.

Short summary description HP X3B46AA POS printer Wired Direct thermal:

HP X3B46AA, Direct thermal, POS printer, 150 mm/sec, Wired, Codabar, Code 128, Code 39, Code 93, Business

Long summary description HP X3B46AA POS printer Wired Direct thermal:

HP X3B46AA. Print technology: Direct thermal, Type: POS printer, Print speed: 150 mm/sec. Connectivity technology: Wired. Linear (1D) barcodes supported: Codabar, Code 128, Code 39, Code 93, HP segment: Business. Product colour: Black. Width: 144 mm, Depth: 185 mm, Height: 134 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.