location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM478EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111288561 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:09:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2013
Product end of life date
Bullet Points HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 800 W
  • - Intel® Xeon® E5 Family E5-2643 3,3 GHz
  • - 16 GB DDR3-SDRAM 1600 MHz 4 x 4 GB
  • - DVD Super Multi Card reader integrated
  • - Windows 7 Professional 64-bit
Long product name HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation :
The long product name of HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Z620 Intel Xeon E5-2643 3.3 10M 16004C 128GB SATA 16GB DDR3-1600 (4x4GB) 16X DVDRW Media Cd Rdr Win 7 Prof 64 bit USB Laser Scroll
More>>>
Short summary description HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
This short summary of the HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP 620, 3,3 GHz, Intel® Xeon® E5 Family, E5-2643, 16 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:
This is an auto-generated long summary of HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation based on the first three specs of the first five spec groups.

HP 620. Processor frequency: 3,3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2643. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Minitower. Product type: Workstation. Weight: 15,5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2643
Processor cores
4
Processor threads
8
Processor boost frequency
3,5 GHz
Processor frequency *
3,3 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
10 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600
Processor codename
Sandy Bridge EP
Thermal Design Power (TDP)
130 W
Tcase
73 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Number of QPI links
2
Stepping
M1
CPU multiplier (bus/core ratio)
35
Maximum internal memory supported by processor
750 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
51,2 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
4 x 4 GB
Memory slots
12x DIMM
Memory clock speed
1600 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Optical drive type *
DVD Super Multi
Total SSDs capacity
128 GB
SSD capacity
128 GB
SSD interface
SATA
Card reader integrated
Yes
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
Minitower
Number of 3.5" bays
3
Number of 5.25" bays
2
Country of origin
China
Performance
Motherboard chipset
Intel® C602
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
64587
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Weight & dimensions
Width *
171,5 mm
Depth *
464,8 mm
Height *
444,5 mm
Weight *
15,5 kg
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet (10/100/1000)
Graphics card
No
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:25:19
Uk has collected 4 expert reviews for HP 620 Intel® Xeon® E5 Family E5-2643 16 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com.au
Updated:
2014-03-21 01:25:27
Laptops and tablets are currently all the rage with the heavy lifting being done in the cloud, but there are still IT workers who need a lot of performance for their desktops.That particular IT crowd should take a long hard look at HP's Z620 workstation...
0%