location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W9S97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899706947 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2018
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The ginormous QHD panel pumps out 77 percent more pixels than standard Full HD displays.[2]
  • - Eliminate smearing and motion blur with 5ms response time[3] and 75Hz refresh rate.
  • - With fluid, responsive gameplay, display stutter and screen tears are ancient history.
Long product name HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black :
The long product name of HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32", Wide Quad HD 2560 x 1440, 16:9, 300cd/m²
More>>>
HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black:
The official description of HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Massive views. Dominant victories.
This is gaming pushed to its limit. Soak in your hard fought victory with an eye-popping experience worthy of your battlestation. From the massive panel to the impressive QHD[1] detail, every challenge you conquer looks as good as it feels.

Short summary description HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black:
This short summary of the HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 32, 81,3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

HP OMEN 32. Display diagonal: 81,3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

AMD FreeSync™ certified

See and feel the difference of fluid, responsive gameplay. By synchronizing the refresh rate with your GPU, AMD FreeSync[4] makes display stutter, input lag, and screen tears ancient history.

Strength in numbers
Strength in numbers

When you crank up the settings, no detail should go unnoticed. The ginormous QHD panel pumps out extreme detail with 77 percent more pixels than standard Full HD displays.[2]

Every millisecond matters
Every millisecond matters

Hone your reflexes and gain the upper hand over your enemies. The 5ms response time[3] and 75Hz refresh rate eliminates smearing and motion blur, so you can react instantly to what’s on screen.

Unforgettable QHD picture
Unforgettable QHD picture

Brilliant details and captivating definition. Get it all with the unforgettable image quality of a 2560 x 1440 resolution display.

Share the panoramic view
Share the panoramic view

Vibrant detail from practically any position with consistent color and image clarity maintained across an ultra-wide 178° horizontal and vertical viewing angles.

Compact, sleek design
Compact, sleek design

Get everything you need in one elegant package. Just one connection to the wall eliminates cable clutter. Slim design gives you more room for an enhanced computing experience.

AMD FreeSync
AMD FreeSync

Put an end to choppy gameplay and broken frames.

Display
Display diagonal *
81,3 cm (32")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
WVA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Horizontal scan range
24 - 115 kHz
Vertical scan range
48 - 75 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0,5 W
Power consumption (max)
72 W
Power consumption (off)
0,35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
60 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width (with stand)
739,9 mm
Depth (with stand)
178,9 mm
Height (with stand)
522,3 mm
Weight (with stand)
9,8 kg
Width (without stand)
739,9 mm
Depth (without stand)
53,2 mm
Height (without stand)
433,4 mm
Weight (without stand)
8,2 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Active display area (W x H)
708,48 x 398,52 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-04-04 03:49:53
Uk has collected 11 expert reviews for HP OMEN 32 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
uk.hardware.info
Updated:
2018-05-10 02:34:47
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
Disclaimer HP OMEN 32 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black:
Disclaimer

[1] Quad high-definition (QHD) content is required to view QHD images.
[2] Based on same size monitor and image pixel density. QHD (Quad High Definition) content required to view QHD images.
[3] All performance specifications respresent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[4] FreeSync™ is only available when it is connected on Display Port.