location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2042X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018046481 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 00:52:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 416X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 416 toner cartridges work with: HP LaserJet Enterprise M455, M480; HP LaserJet Pro M454, M479
  • - 1 Yellow (~6,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP toner cartridge features make printing easy. Only Original HP Toner cartridges with JetIntelligence are specially designed and precisely engineered for your HP printer or MFP—so you can increase efficiency and raise productivity.
  • - Ideal for producing professional-quality color prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 416X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: 2 years warranty from date of purchase (proof of purchase)
Long product name HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages) :
The long product name of HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages)
More>>>
HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages):
The official description of HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing professional-quality color prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Print vibrant color documents with Original HP Toner cartridges with JetIntelligence designed for your printer. Choose high-yield options for high-volume office printing[1] and protection against counterfeits with HP anti-fraud technology.

Short summary description HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages):
This short summary of the HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages), 6000 pages, Yellow, 1 pc(s)

Long summary description HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages):
This is an auto-generated long summary of HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages) based on the first three specs of the first five spec groups.

HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages). Colour toner page yield: 6000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Built-in drum unit
No
Compatibility *
HP LaserJet Pro M454, M479
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Colour toner page yield *
6000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
HP
HP segment
Small medium business
Weight & dimensions
Width
363 mm
Depth
109 mm
Height
123 mm
Package width
363 mm
Package depth
109 mm
Package height
123 mm
Weight & dimensions
Package weight
900 g
Technical details
Maximum number of stacking cartons
36 pc(s)
Logistics data
Pallet weight
239,2 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
243 pc(s)
Quantity per pallet
243 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 1000 x 1251 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1099,8 x 1000 x 1251 mm (43.3 x 39.4 x 49.2")
Pallet weight (imperial)
238,7 kg (526.1 lbs)
Country Distributor
Australia 6 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 416X High Yield Yellow Original LaserJet Toner Cartridge (~6,000 pages):
Disclaimer

[1] HP 416X High Yield Original LaserJet Toner cartridges are not included in printer purchase; purchase separately. For more information, see http://www.hp.com/go/learnaboutsupplies.
[6] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.