location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 109A Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
109A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1109A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015553279 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2024 04:17:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 109A Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: HP
  • - 20000 pages
  • - Printing colours: Black
  • - 1 pc(s)
More>>>
Short summary description HP 109A Original 1 pc(s):
This short summary of the HP 109A Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 109A, Original, HP, HP Laser NS 1020 Printer series, HP Laser NS MFP 1005 Printer series, 1 pc(s), 20000 pages, Laser printing

Long summary description HP 109A Original 1 pc(s):
This is an auto-generated long summary of HP 109A Original 1 pc(s) based on the first three specs of the first five spec groups.

HP 109A. Type: Original, Brand compatibility: HP, Compatibility: HP Laser NS 1020 Printer series, HP Laser NS MFP 1005 Printer series. Width: 324,5 mm, Depth: 256,3 mm, Height: 137,3 mm. Pallet width: 120 cm, Pallet length: 100 cm, Pallet height: 183,9 cm. Pallet dimensions (W x D x H): 1200 x 1000 x 1839 mm, Pallet dimensions (W x D x H) (imperial): 1199,9 x 1000 x 1839 mm (47.2 x 39.4 x 72.4"), Pallet weight (imperial): 204,2 kg (450.2 lbs)

Features
Print technology
Laser printing
Printing colours
Black
Compatibility *
HP Laser NS 1020 Printer series, HP Laser NS MFP 1005 Printer series
Type *
Original
Brand compatibility *
HP
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
20000 pages
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
324,5 mm
Depth
256,3 mm
Height
137,3 mm
Weight & dimensions
Weight
1,58 kg
Package width
387 mm
Package depth
296 mm
Package height
191 mm
Package weight
2,1 kg
Logistics data
Pallet width
120 cm
Pallet length
100 cm
Pallet height
183,9 cm
Pallet weight
204,2 g
Number of cartons per pallet
90 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
9 pc(s)
Quantity per pallet
90 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 1839 mm
Pallet dimensions (W x D x H) (imperial)
1199,9 x 1000 x 1839 mm (47.2 x 39.4 x 72.4")
Pallet weight (imperial)
204,2 kg (450.2 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)