location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108AD Dual Pack Black Original Laser NS Toner Reload Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1108AD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015553293 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:43:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 108A toner supplies deliver legendary HP print quality.
  • - 1 Black (~2,500 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Impress others with HP laser printing quality. The HP toner reload kit delivers thousands of pages for a smooth printing workflow and easy mess-free toner replacement.[1,2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Micro and small offices that would like to print with HP's laser technology at an affordable price.
  • - Depend on Original HP 108A toner supplies designed specifically for your HP printer.
  • - What's in the box: 2 Toner Reload Kits; Recycling guide; Setup guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit :
The long product name of HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

108AD Dual Pack Black Original Laser NS Toner Reload Kit
More>>>
HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit:
The official description of HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Micro and small offices that would like to print with HP's laser technology at an affordable price.

Print thousands of high-quality laser pages cartridge-free with HP's unique, clean and easy-to-use toner reload system. Get another 2,500 pages in the second toner reload kit.[1]

Short summary description HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit:
This short summary of the HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit, 2500 pages, Black, 2 pc(s)

Long summary description HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit:
This is an auto-generated long summary of HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit based on the first three specs of the first five spec groups.

HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Built-in drum unit
No
Compatibility *
HP Laser NS 1005
Quantity per pack *
2 pc(s)
Black toner cartridges quantity
2
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
China
HP segment
Business
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
333 mm
Depth
58 mm
Height
58 mm
Weight
280 g
Weight & dimensions
Package width
365 mm
Package depth
136 mm
Package height
64 mm
Package weight
870 g
Technical details
Maximum number of stacking cartons
39 pc(s)
Logistics data
Pallet width
120 cm
Pallet length
100 cm
Pallet height
191,3 cm
Pallet weight
457,4 g
Number of layers per pallet
11 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of cartons per pallet
110 pc(s)
Quantity per pallet
110 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 1913 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1199,9 x 1000 x 1912,9 mm (47.2 x 39.4 x 75.3")
Pallet weight (imperial)
457,4 kg (1008.4 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 108AD Dual Pack Black Original Laser NS Toner Reload Kit:
Disclaimer

[1] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
[4] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.