location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Mini CQ10-110SA PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Mini CQ10-110SA PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VZ406EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962735480 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2010
Product end of life date
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP Compaq Mini CQ10-110SA PC :
The long product name of HP Compaq Mini CQ10-110SA PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Mini CQ10-110SA PC
More>>>
HP Compaq Mini CQ10-110SA PC:
The official description of HP Compaq Mini CQ10-110SA PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and light, the Compaq Mini CQ10 is a fashionable mini you can carry anywhere, at a price you can afford.

Short summary description HP Compaq Mini CQ10-110SA PC:
This short summary of the HP Compaq Mini CQ10-110SA PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Mini CQ10-110SA PC, 0,5 MB, L2

Long summary description HP Compaq Mini CQ10-110SA PC:
This is an auto-generated long summary of HP Compaq Mini CQ10-110SA PC based on the first three specs of the first five spec groups.

HP Compaq Mini CQ10-110SA PC. Processor cache: 0,5 MB, Processor cache type: L2

Ultra light, ultra slim

Weighing just 1.17 kg (with 3-cell battery) and under 33 mm thin, the Compaq Mini CQ10 is slender and eye-catching.

Sleek black design

The Compaq Mini CQ10 features an exquisite casing adorned with the ‘Unity’ Imprint - a striking checked design.

Social networking made easy

The Compaq Mini features a built-in webcam and microphone, WLAN and optional WWAN, extending your social networking opportunities and taking video chat and video conferencing from the home to places like the park, the café or the airport.

Processor
Processor cache
0,5 MB
Processor
Processor cache type
L2
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:22
Uk has collected 5 expert reviews for HP Compaq Mini CQ10-110SA PC and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%