HP logo

HP EliteBook 8730w Mobile Workstation Intel® Core™2 Quad Q9000 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2700M Windows XP Professional

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44775
Info modified on:
22 Jan 2025, 05:02:56
End of life date:
18 Nov 2010
Short summary description HP EliteBook 8730w Mobile Workstation Intel® Core™2 Quad Q9000 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2700M Windows XP Professional:

HP EliteBook 8730w Mobile Workstation, Intel® Core™2 Quad, 2 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8730w Mobile Workstation Intel® Core™2 Quad Q9000 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2700M Windows XP Professional:

HP EliteBook 8730w Mobile Workstation. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® Quadro® FX 2700M. Operating system installed: Windows XP Professional. Weight: 3,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.