location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VH997AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VH997AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962309285 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 08:46:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2012
Product end of life date
Bullet Points HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,5 TB 3.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 32 MB
  • - 3 Gbit/s
Long product name HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA :
The long product name of HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5TB, SATA, 3.0Gb/s, NCQ, 7200 rpm
More>>>
HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA:
The official description of HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SATA 7200 rpm drives are our standard high bandwidth hard drive storage options; most workstation models are also available with high performance 10K rpm rotation speeds. Storage capabilities range up to a massive 1.5 TB.

Self Monitoring Analysis and Reporting Technology (SMART) hard drive technology allows hard drives to monitor their own health and to raise flags if imminent failures are predicted. If the drive determines that a failure is imminent, the SMART hard drive technology enables intelligent manageability or management software to generate a fault alert.

NCQ, or Native Command Queuing, is a capability of modern SATA drives. NCQ is a SATA protocol extension that allows the hard drive to have several write or read commands outstanding at the same time.

SATA Hard Drives use the SATA interface running at up to 3 Gb (Gigabit) per second. Actual sustained transfer rates are lower due to command protocol and SATA bus management overhead.

Short summary description HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA:
This short summary of the HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP VH997AA, 1,5 TB, 7200 RPM, 32 MB, 3.5", Serial ATA

Long summary description HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA:
This is an auto-generated long summary of HP VH997AA internal hard drive 1,5 TB 7200 RPM 32 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.

HP VH997AA. HDD capacity: 1,5 TB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
1,5 TB
HDD speed *
7200 RPM
Storage drive buffer size *
32 MB
HDD size *
3.5"
Interface *
Serial ATA
Type *
HDD
Hot-swap *
No
HDD interface transfer rate
3 Gbit/s
Features
Native Command Queuing (NCQ)
Yes
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
101,6 mm
Height
25,4 mm
Packaging data
Quantity per pack
1 pc(s)