location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6110uk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG033AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962282243 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Jan 2010
Product end of life date
Bullet Points HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - AMD Phenom II X4 9650 2,3 GHz
  • - 4 GB DDR2-SDRAM 800 MHz
  • - 640 GB HDD DVD Super Multi DL Card reader integrated
  • - AMD Radeon HD 4350 512 GB NVIDIA GeForce 6150 SE
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows Vista Home Premium 64-bit
Long product name HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black :
The long product name of HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.3GHz AMD Phenom X4 9650, NVIDIA nForce 430, 4GB DDR2, 640GB SATA HDD, AMD Radeon HD 4350 512MB, DVD Super Multi DL, Fast LAN, Windows Vista Home Premium 64-bit
More>>>
HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:
The official description of HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Pavilion p6100 desktop PC series delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design.

Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6100 desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling.

Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, the latest security features, extensive connectivity options and great quality digital sound.

Digital content and personal entertainment made simple
- A SuperMulti DVD burner, a 15-in-1 digital media reader and an optional bay for an HP Pocket Media Drive (not included, sold separately), make digital entertainment easy and fun.

One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, HP widescreen monitors boast the same style and sleek looks with innovative features.

Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP.

Short summary description HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:
This short summary of the HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6110uk, 2,3 GHz, AMD Phenom II X4, 4 GB, 640 GB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:
This is an auto-generated long summary of HP Pavilion p6110uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 640 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion p6110uk. Processor frequency: 2,3 GHz, Processor family: AMD Phenom II X4, Processor model: 9650. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: NVIDIA GeForce 6150 SE, Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom II X4
Processor model *
9650
Processor cores
4
Processor threads
4
Processor frequency *
2,3 GHz
Processor socket
Socket AM2
Processor cache
2 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Memory clock speed
800 MHz
Non-ECC
Yes
Storage
Total storage capacity *
640 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi DL
Number of HDDs installed
1
HDD capacity
640 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
CF, CF+, Memory Stick (MS), MicroDrive, MiniSD, MMC, MMC Mobile, MMC+, MS Duo, MS PRO, MS PRO Duo, RS-MMC, SD, SmartMedia, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 4350
Discrete graphics card memory
512 GB
Number of discrete graphics cards
1
On-board graphics card family
NVIDIA GeForce
On-board graphics card model *
NVIDIA GeForce 6150 SE
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
2
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
No
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
3
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
NVIDIA nForce 430
Motherboard form factor
micro ATX
Audio system
HD
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
No
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
175 mm
Depth *
414 mm
Height *
387 mm
Weight *
9,6 kg
Package width
498 mm
Package depth
599 mm
Package height
245 mm
Package weight
14 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Numeric keypad
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Windows keys
Yes