location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-Y404S Yellow Original toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-Y404S Yellow Original Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU452A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628463596 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:17:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-Y404S Yellow Original toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 1000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Samsung CLT-Y404S Yellow Original toner cartridge 1 pc(s):
This short summary of the Samsung CLT-Y404S Yellow Original toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-Y404S Yellow Original Toner Cartridge, 1000 pages, Yellow, 1 pc(s)

Long summary description Samsung CLT-Y404S Yellow Original toner cartridge 1 pc(s):
This is an auto-generated long summary of Samsung CLT-Y404S Yellow Original toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

Samsung CLT-Y404S Yellow Original Toner Cartridge. Colour toner page yield: 1000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Xpress C430, C430W, C432, C433, C432W, C433W, C480, C480W, C480FW, C480FN, C482, C483, C482W, C483W, C482FW, C483FW
Quantity per pack *
1 pc(s)
Colour toner page yield *
1000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Samsung
OEM code
SU452A
Country of origin
China
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package width
387 mm
Package depth
181 mm
Package height
79 mm
Package weight
820 g
Package type
Box
Technical details
Box contents
Toner cartridge
Other features
Print technology
Laser printing
Country Distributor
United Kingdom 1 distributor(s)