location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-MEM001 2048 MB DDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-MEM001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS514A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628509331 show
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 14:13:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Jan 2020
Product end of life date
Long product name Samsung SL-MEM001 2048 MB DDR3 :
The long product name of Samsung SL-MEM001 2048 MB DDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SL-MEM001 2 GB DDR3 Memory Module
More>>>
Short summary description Samsung SL-MEM001 2048 MB DDR3:
This short summary of the Samsung SL-MEM001 2048 MB DDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-MEM001, 2048 MB, M4030, M4080, M4530, C2680, DDR3, China, 115 mm, 80 mm

Long summary description Samsung SL-MEM001 2048 MB DDR3:
This is an auto-generated long summary of Samsung SL-MEM001 2048 MB DDR3 based on the first three specs of the first five spec groups.

Samsung SL-MEM001. Capacity: 2048 MB, Compatibility: M4030, M4080, M4530, C2680, Internal memory type: DDR3. Package width: 115 mm, Package depth: 80 mm, Package height: 19 mm

Features
Capacity *
2048 MB
Internal memory type
DDR3
Compatibility *
M4030, M4080, M4530, C2680
Country of origin
China
Packaging data
Package width
115 mm
Package depth
80 mm
Package height
19 mm
Package weight
900 g