location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung SL-FAX1001 Fax Expansion Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS508D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628540532 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 07:30:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fax kit
  • - Device compatibility: Multifunctional
  • - Brand compatibility: HP
  • - Black
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s) :
The long product name of Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SL-FAX1001 Fax Expansion Kit
More>>>
Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s):
The official description of Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s):
This short summary of the Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-FAX1001 Fax Expansion Kit, Fax kit, Black, 1 pc(s)

Long summary description Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s):
This is an auto-generated long summary of Samsung SL-FAX1001 Fax Expansion Kit Fax kit 1 pc(s) based on the first three specs of the first five spec groups.

Samsung SL-FAX1001 Fax Expansion Kit. Type: Fax kit, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: MultiXpress M5370, M4370, Product colour: Black. Quantity per pack: 1 pc(s)

Features
Type *
Fax kit
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
MultiXpress M5370, M4370
Product colour
Black
Country of origin
China
Certification
ITU-T G3, Super G3
Weight & dimensions
Width
142 mm
Weight & dimensions
Depth
65 mm
Height
30 mm
Weight
110 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
253 mm
Package depth
188 mm
Package height
108 mm
Package weight
290 g
Country Distributor
United Kingdom 1 distributor(s)